Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs [25kg]. Connection to the load chain is made via connecting pins. Through the temperature dependence, the load-related application range of the pipe clamps can be extended over a number of LISEGA load groups.
| Lisega SE | |
|---|---|
| Product Category | Pipe Hangers and Conduit Hangers |
| Product Number | 43 56 .. |
| Product Name | Horizontal Clamp Type 43 |
| Hanger Type | Split Ring Hanger |
| Support Type | Pipe Clamp |
| Material of Construction | Carbon Steel |