Lisega SE Horizontal Clamp Type 43 43 26 ..

Description
Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs [25kg]. Connection to the load chain is made via connecting pins. Through the temperature dependence, the load-related application range of the pipe clamps can be extended over a number of LISEGA load groups.
Datasheet
Description
Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs [25kg]. Connection to the load chain is made via connecting pins. Through the temperature dependence, the load-related application range of the pipe clamps can be extended over a number of LISEGA load groups.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Clamp Type 43 - 43 26 .. - Lisega SE
Neven, Germany
Horizontal Clamp Type 43
43 26 ..
Horizontal Clamp Type 43 43 26 ..
Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs [25kg]. Connection to the load chain is made via connecting pins. Through the temperature dependence, the load-related application range of the pipe clamps can be extended over a number of LISEGA load groups.

Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs [25kg]. Connection to the load chain is made via connecting pins. Through the temperature dependence, the load-related application range of the pipe clamps can be extended over a number of LISEGA load groups.

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 43 26 ..
Product Name Horizontal Clamp Type 43
Hanger Type Split Ring Hanger
Support Type Pipe Clamp
Material of Construction Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Constant Hanger Type 11 - 11 32 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Conduit Hanger - H100WB - Producto Electric Corp.
Producto Electric Corp.
Specs
Hanger Type Band Hanger
Support Type Conduit Hanger
Material of Construction STEEL
View Details