Lisega SE Horizontal Clamp Type 43 43 22 ..

Description
Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs [25kg]. Connection to the load chain is made via connecting pins. Through the temperature dependence, the load-related application range of the pipe clamps can be extended over a number of LISEGA load groups.
Datasheet
Description
Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs [25kg]. Connection to the load chain is made via connecting pins. Through the temperature dependence, the load-related application range of the pipe clamps can be extended over a number of LISEGA load groups.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Clamp Type 43 - 43 22 .. - Lisega SE
Neven, Germany
Horizontal Clamp Type 43
43 22 ..
Horizontal Clamp Type 43 43 22 ..
Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs [25kg]. Connection to the load chain is made via connecting pins. Through the temperature dependence, the load-related application range of the pipe clamps can be extended over a number of LISEGA load groups.

Horizontal Clamp Type 43 corresponds to the traditional shape made from flat steel. Its use is limited to an economical range up to a unit weight of approximately 55 lbs [25kg]. Connection to the load chain is made via connecting pins. Through the temperature dependence, the load-related application range of the pipe clamps can be extended over a number of LISEGA load groups.

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 43 22 ..
Product Name Horizontal Clamp Type 43
Hanger Type Split Ring Hanger
Support Type Pipe Clamp
Material of Construction Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Hanger - 5 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 100 lbs (45.35 kg)
View Details
Pipe Roller Support - P2476 EG - Atkore International
Specs
Support Type Pipe Support
Maximum Load 2000 lbs (907 kg)
Pipe Size 16.00 to 24.00 inch (406.40 to 609.60 mm)
View Details
Spring Support Type 29 - 29 42 18 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 2250 lbs (? to 1020 kg)
View Details