Linx Technologies NT Series RF Transceiver Module TRM-900-NT

Description
Transceiver for Wireless Data Transfer The NT Series is an FM transceiver module family that is designed for bi-directional wireless data transfer. The 868MHz version is suitable for European operation and the 900MHz version is suitable for North and South America. The modules have exceptional sensitivity, giving them outstanding range of up to 3,000 feet (914 meters, line of sight). Current consumption and low power states are optimized for battery-powered devices. The modules have two interfaces that can be used for the wireless data transfer. The first uses a standard Universal Asynchronous Receiver Transmitter (UART) with a very simple built-in protocol that supports data rates of up to 56kbps. The other interface is a transparent interface that bypasses the protocol engine and directly modulates the RF carrier. This interface supports data rates of up to 300kbps. The basic configuration settings are done in hardware through the logic state of several pins on the module. Optionally the UART interface can be used for software configuration, also giving access to additional advanced features. For example, eight RF channels are selectable by the logic state of three lines and the full 101 channels are available through the UART interface. The modules are capable of generating +12.5dBm into a 50-ohm load and achieve an outstanding typical sensitivity of −111dBm. Housed in a compact reflow-compatible SMD package, the transceivers require no external RF components except an antenna, which greatly simplifies integration and lowers assembly costs. Benefits Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Be creative: send and receive digital data with few legal restrictions Optimize performance: four selectable baud bands maximize the range for your data rate Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need to make your product wireless; no tuning required Streamline production: save time and money with wireless modules that are already tested
Datasheet
Description
Transceiver for Wireless Data Transfer The NT Series is an FM transceiver module family that is designed for bi-directional wireless data transfer. The 868MHz version is suitable for European operation and the 900MHz version is suitable for North and South America. The modules have exceptional sensitivity, giving them outstanding range of up to 3,000 feet (914 meters, line of sight). Current consumption and low power states are optimized for battery-powered devices. The modules have two interfaces that can be used for the wireless data transfer. The first uses a standard Universal Asynchronous Receiver Transmitter (UART) with a very simple built-in protocol that supports data rates of up to 56kbps. The other interface is a transparent interface that bypasses the protocol engine and directly modulates the RF carrier. This interface supports data rates of up to 300kbps. The basic configuration settings are done in hardware through the logic state of several pins on the module. Optionally the UART interface can be used for software configuration, also giving access to additional advanced features. For example, eight RF channels are selectable by the logic state of three lines and the full 101 channels are available through the UART interface. The modules are capable of generating +12.5dBm into a 50-ohm load and achieve an outstanding typical sensitivity of −111dBm. Housed in a compact reflow-compatible SMD package, the transceivers require no external RF components except an antenna, which greatly simplifies integration and lowers assembly costs. Benefits Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Be creative: send and receive digital data with few legal restrictions Optimize performance: four selectable baud bands maximize the range for your data rate Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need to make your product wireless; no tuning required Streamline production: save time and money with wireless modules that are already tested
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NT Series RF Transceiver Module - TRM-900-NT - Linx Technologies
Merlin, OR, USA
NT Series RF Transceiver Module
TRM-900-NT
NT Series RF Transceiver Module TRM-900-NT
Transceiver for Wireless Data Transfer The NT Series is an FM transceiver module family that is designed for bi-directional wireless data transfer. The 868MHz version is suitable for European operation and the 900MHz version is suitable for North and South America. The modules have exceptional sensitivity, giving them outstanding range of up to 3,000 feet (914 meters, line of sight). Current consumption and low power states are optimized for battery-powered devices. The modules have two interfaces that can be used for the wireless data transfer. The first uses a standard Universal Asynchronous Receiver Transmitter (UART) with a very simple built-in protocol that supports data rates of up to 56kbps. The other interface is a transparent interface that bypasses the protocol engine and directly modulates the RF carrier. This interface supports data rates of up to 300kbps. The basic configuration settings are done in hardware through the logic state of several pins on the module. Optionally the UART interface can be used for software configuration, also giving access to additional advanced features. For example, eight RF channels are selectable by the logic state of three lines and the full 101 channels are available through the UART interface. The modules are capable of generating +12.5dBm into a 50-ohm load and achieve an outstanding typical sensitivity of −111dBm. Housed in a compact reflow-compatible SMD package, the transceivers require no external RF components except an antenna, which greatly simplifies integration and lowers assembly costs. Benefits Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Be creative: send and receive digital data with few legal restrictions Optimize performance: four selectable baud bands maximize the range for your data rate Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need to make your product wireless; no tuning required Streamline production: save time and money with wireless modules that are already tested

Transceiver for Wireless Data Transfer

The NT Series is an FM transceiver module family that is designed for bi-directional wireless data transfer. The 868MHz version is suitable for European operation and the 900MHz version is suitable for North and South America. The modules have exceptional sensitivity, giving them outstanding range of up to 3,000 feet (914 meters, line of sight). Current consumption and low power states are optimized for battery-powered devices.

The modules have two interfaces that can be used for the wireless data transfer. The first uses a standard Universal Asynchronous Receiver Transmitter (UART) with a very simple built-in protocol that supports data rates of up to 56kbps. The other interface is a transparent interface that bypasses the protocol engine and directly modulates the RF carrier. This interface supports data rates of up to 300kbps.

The basic configuration settings are done in hardware through the logic state of several pins on the module. Optionally the UART interface can be used for software configuration, also giving access to additional advanced features. For example, eight RF channels are selectable by the logic state of three lines and the full 101 channels are available through the UART interface.

The modules are capable of generating +12.5dBm into a 50-ohm load and achieve an outstanding typical sensitivity of −111dBm. Housed in a compact reflow-compatible SMD package, the transceivers require no external RF components except an antenna, which greatly simplifies integration and lowers assembly costs.

Benefits

  • Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming
  • Be creative: send and receive digital data with few legal restrictions
  • Optimize performance: four selectable baud bands maximize the range for your data rate
  • Save power: low current consumption compared to competing modules extends battery life
  • Simplify design: modules and antennas are the only RF components you need to make your product wireless; no tuning required
  • Streamline production: save time and money with wireless modules that are already tested
Supplier's Site Datasheet
RF Transceiver Modules and Modems - TRM-900-NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
TRM-900-NT
RF Transceiver Modules and Modems TRM-900-NT
General ISM < 1GHz Transceiver Module 900MHz Castellation, U.FL/MHF Surface Mount

General ISM < 1GHz Transceiver Module 900MHz Castellation, U.FL/MHF Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number TRM-900-NT TRM-900-NT
Product Name NT Series RF Transceiver Module RF Transceiver Modules and Modems
Device Type Rec-Trans
Applications RF Microwave
RF Modulation Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz 900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
ES Series - 916MHz RF Receiver Module - RXM-916-ES - Linx Technologies
Specs
Device Type Transmitter
RF Modulation Frequency Shift Key
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
2 suppliers
RF Transceiver Modules and Modems - 602-CC-MX-JQ6D-ZN-ND - DigiKey
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Module
View Details
2 suppliers