Linx Technologies ES Series - 916MHz RF Transmitter Module TXM-916-ES

Description
ES Series RF Transmitter and Receiver Modules Transmitters and Receivers for Analog or Digital Data Send or receive digital and analog data including audio with ES Series RF transmitter and receiver modules. Use the transmitter with a matching receiver to set up one-way wireless communication at 869MHz or 916MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Be creative: send or receive analog and digital data with few legal restrictions Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet
Description
ES Series RF Transmitter and Receiver Modules Transmitters and Receivers for Analog or Digital Data Send or receive digital and analog data including audio with ES Series RF transmitter and receiver modules. Use the transmitter with a matching receiver to set up one-way wireless communication at 869MHz or 916MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Be creative: send or receive analog and digital data with few legal restrictions Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ES Series - 916MHz RF Transmitter Module - TXM-916-ES - Linx Technologies
Merlin, OR, USA
ES Series - 916MHz RF Transmitter Module
TXM-916-ES
ES Series - 916MHz RF Transmitter Module TXM-916-ES
ES Series RF Transmitter and Receiver Modules Transmitters and Receivers for Analog or Digital Data Send or receive digital and analog data including audio with ES Series RF transmitter and receiver modules. Use the transmitter with a matching receiver to set up one-way wireless communication at 869MHz or 916MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Be creative: send or receive analog and digital data with few legal restrictions Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested

ES Series RF Transmitter and Receiver Modules

Transmitters and Receivers for Analog or Digital Data

Send or receive digital and analog data including audio with ES Series RF transmitter and receiver modules. Use the transmitter with a matching receiver to set up one-way wireless communication at 869MHz or 916MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price.

Benefits

  • Be creative: send or receive analog and digital data with few legal restrictions
  • Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming
  • Save power: low current consumption compared to competing modules extends battery life
  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Streamline production: save time and money with modules that are already tested
Supplier's Site Datasheet
RF Transmitters - TXM-916-ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
TXM-916-ES
RF Transmitters TXM-916-ES
RF Transmitter FM, FSK 916MHz 4dBm 56kbps PCB, Surface Mount Antenna Module

RF Transmitter FM, FSK 916MHz 4dBm 56kbps PCB, Surface Mount Antenna Module

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Transmitters
Product Number TXM-916-ES TXM-916-ES
Product Name ES Series - 916MHz RF Transmitter Module RF Transmitters
Device Type Transmitter
RF Modulation Frequency Shift Key
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 916 MHz 916 MHz
Transmission Distance 305 m (333 yd)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
NT Series RF Transceiver Module - TRM-900-NT - Linx Technologies
Specs
Device Type Rec-Trans
Applications RF Microwave
RF Modulation Frequency Shift Key
View Details
2 suppliers