With OMEGA's new universal wireless transceiver modules you can eliminate the wire connection between your sensor and instrument. Simply connect this transceiver to the analog input on your instrument and you'll be able to receive wireless measurements from many different wireless sensors including OMEGA's patented wireless thermocouple and RTD connectors, pH, infrared temperature, relative humidity, process input transmitters and our NB9 Series of industrial wireless probe/transmitter assemblies. Both models are packaged into a miniature housing for easy mounting and connection. This receiver provides stable, reliable wirelessreception from your sensor.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RF Modules |
| Product Number | MWTC-REC6 & UWTC-REC6 |
| Product Name | Wireless Transceiver Module |
| Device Type | Rec-Trans |
| Applications | Mobile / Wireless Systems |
| Operating Temperature | -10.0 to 70.0 C (14.0 to 158.0 F) |
| Operating Frequency | 868 to 915 MHz |
| Number of Inputs | 1 |