Linx Technologies LT Series - 418MHz RF Transceiver Module TRM-418-LT

Description
LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Attain longer range: send and receive digital data from up to 3,000 feet (914 meters) away when used with another LT Series or LR Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet
Description
LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Attain longer range: send and receive digital data from up to 3,000 feet (914 meters) away when used with another LT Series or LR Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT Series - 418MHz RF Transceiver Module - TRM-418-LT - Linx Technologies
Merlin, OR, USA
LT Series - 418MHz RF Transceiver Module
TRM-418-LT
LT Series - 418MHz RF Transceiver Module TRM-418-LT
LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Attain longer range: send and receive digital data from up to 3,000 feet (914 meters) away when used with another LT Series or LR Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested

LT Series RF Transceiver Module

Longer Range Transceiver for Digital Data

Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price.

Benefits

  • Attain longer range: send and receive digital data from up to 3,000 feet (914 meters) away when used with another LT Series or LR Series module
  • Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming
  • Save power: low current consumption compared to competing modules extends battery life
  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Streamline production: save time and money with modules that are already tested
Supplier's Site Datasheet
RF Transceiver Modules and Modems - TRM-418-LT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
TRM-418-LT
RF Transceiver Modules and Modems TRM-418-LT
General ISM < 1GHz Transceiver Module 418MHz Castellation Surface Mount

General ISM < 1GHz Transceiver Module 418MHz Castellation Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number TRM-418-LT TRM-418-LT
Product Name LT Series - 418MHz RF Transceiver Module RF Transceiver Modules and Modems
Device Type Rec-Trans
Applications Prototyping and High-volume Production
RF Modulation On-Off Keyed
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
5 GHz Wi-Fi 7 High Power Front End Module - QPF4509 - Qorvo
Specs
Features RoHS
Operating Frequency 5170 to 5895 MHz
Package Type Laminate
View Details
LR Series - 315MHz RF Transmitter Module - TXM-315-LR - Linx Technologies
Specs
Device Type Transmitter
RF Modulation On-Off Keyed
Features RoHS
View Details
2 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - 602-1337-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Monitors
Interface Type RJ-45
View Details