Linx Technologies QS Series - USB Module SDM-USB-QS-S

Description
QS Series USB Interface Module Connect your device to a USB port with the QS Series USB interface module. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port. Benefits Connect serial devices: convert CMOS/TTL signals to USB and back again Ensure compatibility: Microsoft certified drivers work with Windows XP, Vista and 7 (32- and 64-bit) Integrate with ease: simple hardware configuration lets you translate data without programming Streamline production: save time and money with modules that are already tested
Datasheet
Description
QS Series USB Interface Module Connect your device to a USB port with the QS Series USB interface module. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port. Benefits Connect serial devices: convert CMOS/TTL signals to USB and back again Ensure compatibility: Microsoft certified drivers work with Windows XP, Vista and 7 (32- and 64-bit) Integrate with ease: simple hardware configuration lets you translate data without programming Streamline production: save time and money with modules that are already tested
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QS Series - USB Module - SDM-USB-QS-S - Linx Technologies
Merlin, OR, USA
QS Series - USB Module
SDM-USB-QS-S
QS Series - USB Module SDM-USB-QS-S
QS Series USB Interface Module Connect your device to a USB port with the QS Series USB interface module. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port. Benefits Connect serial devices: convert CMOS/TTL signals to USB and back again Ensure compatibility: Microsoft certified drivers work with Windows XP, Vista and 7 (32- and 64-bit) Integrate with ease: simple hardware configuration lets you translate data without programming Streamline production: save time and money with modules that are already tested

QS Series USB Interface Module

Connect your device to a USB port with the QS Series USB interface module. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port.

Benefits

  • Connect serial devices: convert CMOS/TTL signals to USB and back again
  • Ensure compatibility: Microsoft certified drivers work with Windows XP, Vista and 7 (32- and 64-bit)
  • Integrate with ease: simple hardware configuration lets you translate data without programming
  • Streamline production: save time and money with modules that are already tested
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category RF Modules
Product Number SDM-USB-QS-S
Product Name QS Series - USB Module
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
24.25 - 27.5 GHz GaAs Front End Module - QPF4010 - Qorvo
Specs
Features RoHS
Operating Frequency 24250 to 27500 MHz
View Details
TT Series RF Remote Control Transceiver Module - TRM-900-TT - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
View Details
2 suppliers
Wireless Transceiver - OMWT-XREC-MOD - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features RoHS
View Details