Linx Technologies TT Series RF Remote Control Transceiver Module TRM-900-TT

Description
The TT Series RF transceiver module is designed for reliable bi-directional, long-range remote control applications. All remote control functions are integrated, so a basic system can be created without any programming. Operating in the 900MHz band, it makes use of Frequency Hopping Spread Spectrum (FHSS) technology, which gives it more immunity to interference and allows a higher transmit power. This gives the module longer range (over a mile line-of-sight) than non-spread spectrum devices and better performance within that range. The TT Series has 8 lines that can be configured as either inputs for buttons or outputs to drive circuitry. It has built-in acknowledgements that indicate the receiving side got the commands. Primary settings are hardware-selectable, which eliminates the need for an external microcontroller or other digital interface. No programming is required for basic remote control operation, but it has a serial UART interface for more advanced operation. The TT Series transceiver has obtained modular approval for the United States and Canada. Benefits FCC and Industry Canada pre-certified Simple long range remote control implementation Optimized for battery powered devices Bi-directional operation and selectable acknowledgements provide a great deal of functionality Advanced features are available through a standard UART serial interface
Datasheet
Description
The TT Series RF transceiver module is designed for reliable bi-directional, long-range remote control applications. All remote control functions are integrated, so a basic system can be created without any programming. Operating in the 900MHz band, it makes use of Frequency Hopping Spread Spectrum (FHSS) technology, which gives it more immunity to interference and allows a higher transmit power. This gives the module longer range (over a mile line-of-sight) than non-spread spectrum devices and better performance within that range. The TT Series has 8 lines that can be configured as either inputs for buttons or outputs to drive circuitry. It has built-in acknowledgements that indicate the receiving side got the commands. Primary settings are hardware-selectable, which eliminates the need for an external microcontroller or other digital interface. No programming is required for basic remote control operation, but it has a serial UART interface for more advanced operation. The TT Series transceiver has obtained modular approval for the United States and Canada. Benefits FCC and Industry Canada pre-certified Simple long range remote control implementation Optimized for battery powered devices Bi-directional operation and selectable acknowledgements provide a great deal of functionality Advanced features are available through a standard UART serial interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TT Series RF Remote Control Transceiver Module - TRM-900-TT - Linx Technologies
Merlin, OR, USA
TT Series RF Remote Control Transceiver Module
TRM-900-TT
TT Series RF Remote Control Transceiver Module TRM-900-TT
The TT Series RF transceiver module is designed for reliable bi-directional, long-range remote control applications. All remote control functions are integrated, so a basic system can be created without any programming. Operating in the 900MHz band, it makes use of Frequency Hopping Spread Spectrum (FHSS) technology, which gives it more immunity to interference and allows a higher transmit power. This gives the module longer range (over a mile line-of-sight) than non-spread spectrum devices and better performance within that range. The TT Series has 8 lines that can be configured as either inputs for buttons or outputs to drive circuitry. It has built-in acknowledgements that indicate the receiving side got the commands. Primary settings are hardware-selectable, which eliminates the need for an external microcontroller or other digital interface. No programming is required for basic remote control operation, but it has a serial UART interface for more advanced operation. The TT Series transceiver has obtained modular approval for the United States and Canada. Benefits FCC and Industry Canada pre-certified Simple long range remote control implementation Optimized for battery powered devices Bi-directional operation and selectable acknowledgements provide a great deal of functionality Advanced features are available through a standard UART serial interface

The TT Series RF transceiver module is designed for reliable bi-directional, long-range remote control applications. All remote control functions are integrated, so a basic system can be created without any programming. Operating in the 900MHz band, it makes use of Frequency Hopping Spread Spectrum (FHSS) technology, which gives it more immunity to interference and allows a higher transmit power. This gives the module longer range (over a mile line-of-sight) than non-spread spectrum devices and better performance within that range.

The TT Series has 8 lines that can be configured as either inputs for buttons or outputs to drive circuitry. It has built-in acknowledgements that indicate the receiving side got the commands. Primary settings are hardware-selectable, which eliminates the need for an external microcontroller or other digital interface. No programming is required for basic remote control operation, but it has a serial UART interface for more advanced operation.

The TT Series transceiver has obtained modular approval for the United States and Canada.

Benefits

  • FCC and Industry Canada pre-certified
  • Simple long range remote control implementation
  • Optimized for battery powered devices
  • Bi-directional operation and selectable acknowledgements provide a great deal of functionality
  • Advanced features are available through a standard UART serial interface
Supplier's Site Datasheet
RF Transceiver Modules and Modems - TRM-900-TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
TRM-900-TT
RF Transceiver Modules and Modems TRM-900-TT
General ISM < 1GHz Proprietary Transceiver Module 900MHz Castellation, U.FL/MHF Surface Mount

General ISM < 1GHz Proprietary Transceiver Module 900MHz Castellation, U.FL/MHF Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number TRM-900-TT TRM-900-TT
Product Name TT Series RF Remote Control Transceiver Module RF Transceiver Modules and Modems
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
Radio Technique Frequency-Hopping Spread Spectrum
Features RoHS; Antenna Connector; Connectorized RoHS
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 6E Non-Linear High Power Front End Module - QPF4617 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
F4 Series - GPS Receiver - RXM-GPS-F4 - Linx Technologies
Specs
Device Type Receiver
Applications Mobile / Wireless Systems; Fleet Management, Security /Loss Prevention, Logistics
RF Modulation NMEA 0183 Ver 3.0, SIRF Binary
View Details