Linx Technologies 900MHz HumRC™ Series Remote Control Transceiver HUM-900-RC

Description
At below $9 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumRC™ is built on this platform and is designed for reliable bi-directional remote control and sensor applications. It includes a Frequency Hopping Spread spectrum (FHSS) protocol and supports versions at 2.4GHz and 900MHz with a common footprint and pin out. The remote control transceiver has 8 status lines that can be individually configured as inputs to register button presses or as outputs to drive application circuitry. A selectable acknowledgement indicates that the transmission was successfully received. Primary settings are hardware-selectable, which eliminates the need for an external microcontroller or other digital interface. Two of the status lines can be configured as analog inputs that can convert an analog voltage to a digital number. The transmitting side can command a remote device to automatically include these values in an acknowledgement. If these lines are connected to sensors then the module can act as a remote sensor node without the need for an external microcontroller. No programming is required for basic remote control operation, but it has a serial UART interface for more advanced operation. This interface allows configuration of everything that can be done in hardware plus advanced features such as automatic receiver power cycling, automatic triggered transmissions, individual configuration of all status lines and programming in specific paired unit addresses and control permissions. Everything is controlled by a few serial commands. This interface allows more functionality with fewer hardware connections. The HumRC™ 900MHz version outputs up to 10dBm, resulting in a line-of-sight range of up to 1,600m (1.0 mile), depending on the antenna implementation. The 2.4GHz version outputs up to 1dBm, resulting in a line-of-sight range of 100m (300 feet). The HumRC™ Series remote control transceiver is available in a non-certified version and in pre-certified versions with an RF connector or an antenna. The non-certified module allows more freedom in antenna choice and placement. The certified versions restrict the types of antennas that can be used, but eliminate the need for costly transmitter certification. Custom features are also possible with the HumRC™ Series remote control transceiver. Contact Linx for more details on customization. Benefits Low Cost (under $9 in volume) Simple long range remote control implementation Optimized for battery powered devices Bi-directional operation and selectable acknowledgements provide a great deal of functionality Advanced features are available through a standard UART serial interface
Datasheet
Description
At below $9 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumRC™ is built on this platform and is designed for reliable bi-directional remote control and sensor applications. It includes a Frequency Hopping Spread spectrum (FHSS) protocol and supports versions at 2.4GHz and 900MHz with a common footprint and pin out. The remote control transceiver has 8 status lines that can be individually configured as inputs to register button presses or as outputs to drive application circuitry. A selectable acknowledgement indicates that the transmission was successfully received. Primary settings are hardware-selectable, which eliminates the need for an external microcontroller or other digital interface. Two of the status lines can be configured as analog inputs that can convert an analog voltage to a digital number. The transmitting side can command a remote device to automatically include these values in an acknowledgement. If these lines are connected to sensors then the module can act as a remote sensor node without the need for an external microcontroller. No programming is required for basic remote control operation, but it has a serial UART interface for more advanced operation. This interface allows configuration of everything that can be done in hardware plus advanced features such as automatic receiver power cycling, automatic triggered transmissions, individual configuration of all status lines and programming in specific paired unit addresses and control permissions. Everything is controlled by a few serial commands. This interface allows more functionality with fewer hardware connections. The HumRC™ 900MHz version outputs up to 10dBm, resulting in a line-of-sight range of up to 1,600m (1.0 mile), depending on the antenna implementation. The 2.4GHz version outputs up to 1dBm, resulting in a line-of-sight range of 100m (300 feet). The HumRC™ Series remote control transceiver is available in a non-certified version and in pre-certified versions with an RF connector or an antenna. The non-certified module allows more freedom in antenna choice and placement. The certified versions restrict the types of antennas that can be used, but eliminate the need for costly transmitter certification. Custom features are also possible with the HumRC™ Series remote control transceiver. Contact Linx for more details on customization. Benefits Low Cost (under $9 in volume) Simple long range remote control implementation Optimized for battery powered devices Bi-directional operation and selectable acknowledgements provide a great deal of functionality Advanced features are available through a standard UART serial interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900MHz HumRC™ Series Remote Control Transceiver - HUM-900-RC - Linx Technologies
Merlin, OR, USA
900MHz HumRC™ Series Remote Control Transceiver
HUM-900-RC
900MHz HumRC™ Series Remote Control Transceiver HUM-900-RC
At below $9 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumRC™ is built on this platform and is designed for reliable bi-directional remote control and sensor applications. It includes a Frequency Hopping Spread spectrum (FHSS) protocol and supports versions at 2.4GHz and 900MHz with a common footprint and pin out. The remote control transceiver has 8 status lines that can be individually configured as inputs to register button presses or as outputs to drive application circuitry. A selectable acknowledgement indicates that the transmission was successfully received. Primary settings are hardware-selectable, which eliminates the need for an external microcontroller or other digital interface. Two of the status lines can be configured as analog inputs that can convert an analog voltage to a digital number. The transmitting side can command a remote device to automatically include these values in an acknowledgement. If these lines are connected to sensors then the module can act as a remote sensor node without the need for an external microcontroller. No programming is required for basic remote control operation, but it has a serial UART interface for more advanced operation. This interface allows configuration of everything that can be done in hardware plus advanced features such as automatic receiver power cycling, automatic triggered transmissions, individual configuration of all status lines and programming in specific paired unit addresses and control permissions. Everything is controlled by a few serial commands. This interface allows more functionality with fewer hardware connections. The HumRC™ 900MHz version outputs up to 10dBm, resulting in a line-of-sight range of up to 1,600m (1.0 mile), depending on the antenna implementation. The 2.4GHz version outputs up to 1dBm, resulting in a line-of-sight range of 100m (300 feet). The HumRC™ Series remote control transceiver is available in a non-certified version and in pre-certified versions with an RF connector or an antenna. The non-certified module allows more freedom in antenna choice and placement. The certified versions restrict the types of antennas that can be used, but eliminate the need for costly transmitter certification. Custom features are also possible with the HumRC™ Series remote control transceiver. Contact Linx for more details on customization. Benefits Low Cost (under $9 in volume) Simple long range remote control implementation Optimized for battery powered devices Bi-directional operation and selectable acknowledgements provide a great deal of functionality Advanced features are available through a standard UART serial interface

At below $9 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumRC™ is built on this platform and is designed for reliable bi-directional remote control and sensor applications. It includes a Frequency Hopping Spread spectrum (FHSS) protocol and supports versions at 2.4GHz and 900MHz with a common footprint and pin out.

The remote control transceiver has 8 status lines that can be individually configured as inputs to register button presses or as outputs to drive application circuitry. A selectable acknowledgement indicates that the transmission was successfully received. Primary settings are hardware-selectable, which eliminates the need for an external microcontroller or other digital interface.

Two of the status lines can be configured as analog inputs that can convert an analog voltage to a digital number. The transmitting side can command a remote device to automatically include these values in an acknowledgement. If these lines are connected to sensors then the module can act as a remote sensor node without the need for an external microcontroller.

No programming is required for basic remote control operation, but it has a serial UART interface for more advanced operation. This interface allows configuration of everything that can be done in hardware plus advanced features such as automatic receiver power cycling, automatic triggered transmissions, individual configuration of all status lines and programming in specific paired unit addresses and control permissions. Everything is controlled by a few serial commands. This interface allows more functionality with fewer hardware connections.

The HumRC™ 900MHz version outputs up to 10dBm, resulting in a line-of-sight range of up to 1,600m (1.0 mile), depending on the antenna implementation. The 2.4GHz version outputs up to 1dBm, resulting in a line-of-sight range of 100m (300 feet).

The HumRC™ Series remote control transceiver is available in a non-certified version and in pre-certified versions with an RF connector or an antenna. The non-certified module allows more freedom in antenna choice and placement. The certified versions restrict the types of antennas that can be used, but eliminate the need for costly transmitter certification.

Custom features are also possible with the HumRC™ Series remote control transceiver. Contact Linx for more details on customization.

Benefits

  • Low Cost (under $9 in volume)
  • Simple long range remote control implementation
  • Optimized for battery powered devices
  • Bi-directional operation and selectable acknowledgements provide a great deal of functionality
  • Advanced features are available through a standard UART serial interface
Supplier's Site Datasheet
RF Transceiver Modules and Modems - HUM-900-RC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
HUM-900-RC
RF Transceiver Modules and Modems HUM-900-RC
General ISM < 1GHz Proprietary Transceiver Module 900MHz Antenna Not Included, Castellation Surface Mount

General ISM < 1GHz Proprietary Transceiver Module 900MHz Antenna Not Included, Castellation Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number HUM-900-RC HUM-900-RC
Product Name 900MHz HumRC™ Series Remote Control Transceiver RF Transceiver Modules and Modems
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
Radio Technique Frequency-Hopping Spread Spectrum
Features Antenna Connector; LED Indicators RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307765 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
LR Series - 315MHz RF Receiver Module - RXM-315-LR - Linx Technologies
Specs
Device Type Receiver
RF Modulation On-Off Keyed
Features RoHS
View Details
2 suppliers
Universal Wireless Transceiver - WRS232-USB - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features LED Indicators
View Details