Linx Technologies LR Series - 315MHz RF Receiver Module RXM-315-LR

Description
Long Range Wireless Communication Modules The LR Series is ideal for the wireless transfer of serial data, control, or command information in the favorable 260-470MHz band. The receiver's advanced synthesized superhet architecture achieves an outstanding typical sensitivity of -112dBm, which provides a 5-10 times improvement in range over previous solutions. The transmitter's synthesized architecture minimizes the effects of antenna loading, providing a more stable, consistent performance. When paired, a reliable wireless link is formed, capable of transferring data at rates of up to 10,000bps over distances of up to 3,000 feet. Applications operating at short distances, or lower data rates will also benefit from increased link reliability and superior noise immunity. Housed in tiny reflow-compatible SMD packages, the LR Series modules are footprint compatible with the popular LC Series (the transmitter pin-out is slightly different), allowing existing users an instant path to improved range and lower cost. No external components are required (except an antenna), allowing for easy integration, even by engineers without previous RF experience. Features Long range Low-cost PLL synthesized architecture Direct serial interface Data rates to 10,000bps No external components needed (except an antenna) Low power consumption Wide supply range (2.7-5.2VDC) Compact surface-mount package Wide temperature range RSSI and power-down functions No production tuning Applications Remote Control Keyless Entry Garage / Gate Openers Lighting Control Medical Monitoring / Call Systems Remote Industrial Monitoring Periodic Data Transfer Home / Industrial Automation Fire / Security Alarms Remote Status / Position Sensing Long-Range RFID Wire Elimination
Datasheet
Description
Long Range Wireless Communication Modules The LR Series is ideal for the wireless transfer of serial data, control, or command information in the favorable 260-470MHz band. The receiver's advanced synthesized superhet architecture achieves an outstanding typical sensitivity of -112dBm, which provides a 5-10 times improvement in range over previous solutions. The transmitter's synthesized architecture minimizes the effects of antenna loading, providing a more stable, consistent performance. When paired, a reliable wireless link is formed, capable of transferring data at rates of up to 10,000bps over distances of up to 3,000 feet. Applications operating at short distances, or lower data rates will also benefit from increased link reliability and superior noise immunity. Housed in tiny reflow-compatible SMD packages, the LR Series modules are footprint compatible with the popular LC Series (the transmitter pin-out is slightly different), allowing existing users an instant path to improved range and lower cost. No external components are required (except an antenna), allowing for easy integration, even by engineers without previous RF experience. Features Long range Low-cost PLL synthesized architecture Direct serial interface Data rates to 10,000bps No external components needed (except an antenna) Low power consumption Wide supply range (2.7-5.2VDC) Compact surface-mount package Wide temperature range RSSI and power-down functions No production tuning Applications Remote Control Keyless Entry Garage / Gate Openers Lighting Control Medical Monitoring / Call Systems Remote Industrial Monitoring Periodic Data Transfer Home / Industrial Automation Fire / Security Alarms Remote Status / Position Sensing Long-Range RFID Wire Elimination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LR Series - 315MHz RF Receiver Module - RXM-315-LR - Linx Technologies
Merlin, OR, USA
LR Series - 315MHz RF Receiver Module
RXM-315-LR
LR Series - 315MHz RF Receiver Module RXM-315-LR
Long Range Wireless Communication Modules The LR Series is ideal for the wireless transfer of serial data, control, or command information in the favorable 260-470MHz band. The receiver's advanced synthesized superhet architecture achieves an outstanding typical sensitivity of -112dBm, which provides a 5-10 times improvement in range over previous solutions. The transmitter's synthesized architecture minimizes the effects of antenna loading, providing a more stable, consistent performance. When paired, a reliable wireless link is formed, capable of transferring data at rates of up to 10,000bps over distances of up to 3,000 feet. Applications operating at short distances, or lower data rates will also benefit from increased link reliability and superior noise immunity. Housed in tiny reflow-compatible SMD packages, the LR Series modules are footprint compatible with the popular LC Series (the transmitter pin-out is slightly different), allowing existing users an instant path to improved range and lower cost. No external components are required (except an antenna), allowing for easy integration, even by engineers without previous RF experience. Features Long range Low-cost PLL synthesized architecture Direct serial interface Data rates to 10,000bps No external components needed (except an antenna) Low power consumption Wide supply range (2.7-5.2VDC) Compact surface-mount package Wide temperature range RSSI and power-down functions No production tuning Applications Remote Control Keyless Entry Garage / Gate Openers Lighting Control Medical Monitoring / Call Systems Remote Industrial Monitoring Periodic Data Transfer Home / Industrial Automation Fire / Security Alarms Remote Status / Position Sensing Long-Range RFID Wire Elimination

Long Range Wireless Communication Modules

The LR Series is ideal for the wireless transfer of serial data, control, or command information in the favorable 260-470MHz band. The receiver's advanced synthesized superhet architecture achieves an outstanding typical sensitivity of -112dBm, which provides a 5-10 times improvement in range over previous solutions. The transmitter's synthesized architecture minimizes the effects of antenna loading, providing a more stable, consistent performance. When paired, a reliable wireless link is formed, capable of transferring data at rates of up to 10,000bps over distances of up to 3,000 feet. Applications operating at short distances, or lower data rates will also benefit from increased link reliability and superior noise immunity. Housed in tiny reflow-compatible SMD packages, the LR Series modules are footprint compatible with the popular LC Series (the transmitter pin-out is slightly different), allowing existing users an instant path to improved range and lower cost. No external components are required (except an antenna), allowing for easy integration, even by engineers without previous RF experience.

Features

  • Long range
  • Low-cost
  • PLL synthesized architecture
  • Direct serial interface
  • Data rates to 10,000bps
  • No external components needed (except an antenna)
  • Low power consumption
  • Wide supply range (2.7-5.2VDC)
  • Compact surface-mount package
  • Wide temperature range
  • RSSI and power-down functions
  • No production tuning

Applications

  • Remote Control
  • Keyless Entry
  • Garage / Gate Openers
  • Lighting Control
  • Medical Monitoring / Call Systems
  • Remote Industrial Monitoring
  • Periodic Data Transfer
  • Home / Industrial Automation
  • Fire / Security Alarms
  • Remote Status / Position Sensing
  • Long-Range RFID
  • Wire Elimination
Supplier's Site Datasheet
RF Receivers - RXM-315-LR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
RXM-315-LR
RF Receivers RXM-315-LR
LR RF Receiver ASK, OOK 315MHz -112dBm 10kbps Castellation

LR RF Receiver ASK, OOK 315MHz -112dBm 10kbps Castellation

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Receivers
Product Number RXM-315-LR RXM-315-LR
Product Name LR Series - 315MHz RF Receiver Module RF Receivers
Device Type Receiver
RF Modulation On-Off Keyed
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 70.0 C (-40.0 to 158.0 F)
Operating Frequency 315 MHz 315 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
NT Series RF Transceiver Module - TRM-868-NT - Linx Technologies
Specs
Device Type Rec-Trans
Applications RF Microwave
RF Modulation Frequency Shift Key
View Details
2 suppliers
RF Transceiver Modules and Modems - DC-WEM-02T-C-25-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers