Mactac STARLINER Label Uncoated White Permanent 8.5" x 11" SR6602

Description
Lightweight uncoated paper with permanent non ooze adhesive for most desk top and many larger laser printers and copiers.
Datasheet
Description
Lightweight uncoated paper with permanent non ooze adhesive for most desk top and many larger laser printers and copiers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Label Uncoated White Permanent 8.5
Stow, OH, United States
STARLINER Label Uncoated White Permanent 8.5" x 11"
SR6602
STARLINER Label Uncoated White Permanent 8.5" x 11" SR6602
Lightweight uncoated paper with permanent non ooze adhesive for most desk top and many larger laser printers and copiers.

Lightweight uncoated paper with permanent non ooze adhesive for most desk top and many larger laser printers and copiers.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SR6602
Product Name STARLINER Label Uncoated White Permanent 8.5" x 11"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Paper Release Liners - RL42# - Infinity Tapes, LLC
Specs
Liner Type Paper / Kraft Paper
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details
STARLINER Label Matte Fluorescent Green Permanent 8.5
Specs
Liner Type Paper / Kraft Paper
Width 216 mm (8.5 inches)
View Details