Mactac STARLINER Label Matte Fluorescent Green Permanent 8.5" x 11" FG4310

Description
Bright matte coated fluorescent colors for inventory control and eye-catching address labels. Patented non-ooze permanent adhesive.
Datasheet
Description
Bright matte coated fluorescent colors for inventory control and eye-catching address labels. Patented non-ooze permanent adhesive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Label Matte Fluorescent Green Permanent 8.5
Stow, OH, United States
STARLINER Label Matte Fluorescent Green Permanent 8.5" x 11"
FG4310
STARLINER Label Matte Fluorescent Green Permanent 8.5" x 11" FG4310
Bright matte coated fluorescent colors for inventory control and eye-catching address labels. Patented non-ooze permanent adhesive.

Bright matte coated fluorescent colors for inventory control and eye-catching address labels. Patented non-ooze permanent adhesive.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number FG4310
Product Name STARLINER Label Matte Fluorescent Green Permanent 8.5" x 11"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Release Line, 2.9 mil Kraft - RL42C1-5550-120 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Paper / Kraft Paper; Silicone
Thickness 0.0737 mm (0.0029 inches)
View Details
Lintec Durable 2.0 mil White Gloss Polyester (PET) PAT1 50# White Glassine Liner - FCD4954 - Mactac
Specs
Liner Type Film; Glassine
Features Low Transfer / Extractable
Width 1092 mm (43 inches)
View Details