Mactac STARLINER Colorcode Matte Green Permanent 8.5" x 11" SL2236

Description
STARLINER Colorcode green with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet
Description
STARLINER Colorcode green with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Colorcode Matte Green Permanent 8.5
Stow, OH, United States
STARLINER Colorcode Matte Green Permanent 8.5" x 11"
SL2236
STARLINER Colorcode Matte Green Permanent 8.5" x 11" SL2236
STARLINER Colorcode green with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.

STARLINER Colorcode green with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL2236
Product Name STARLINER Colorcode Matte Green Permanent 8.5" x 11"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Paper Release Liners - RL42# - Infinity Tapes, LLC
Specs
Liner Type Paper / Kraft Paper
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details
STARLINER Laminated Foil Bright Silver Permanent 26
Specs
Liner Type Paper / Kraft Paper
Width 660 mm (26 inches)
View Details