Mactac STARLINER Laminated Foil Bright Silver Permanent 26" x 20" SL3626

Description
STARLINER laminated bright silver foil with permanent adhesive for offset printing. The blank liner is scored for easy application. Oxidizing inks are recommended.
Datasheet
Description
STARLINER laminated bright silver foil with permanent adhesive for offset printing. The blank liner is scored for easy application. Oxidizing inks are recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Laminated Foil Bright Silver Permanent 26
Stow, OH, United States
STARLINER Laminated Foil Bright Silver Permanent 26" x 20"
SL3626
STARLINER Laminated Foil Bright Silver Permanent 26" x 20" SL3626
STARLINER laminated bright silver foil with permanent adhesive for offset printing. The blank liner is scored for easy application. Oxidizing inks are recommended.

STARLINER laminated bright silver foil with permanent adhesive for offset printing. The blank liner is scored for easy application. Oxidizing inks are recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL3626
Product Name STARLINER Laminated Foil Bright Silver Permanent 26" x 20"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Release Line, 2.9 mil Kraft - RL42C1-5550-120 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Paper / Kraft Paper; Silicone
Thickness 0.0737 mm (0.0029 inches)
View Details
STARLINER Preview Semi Gloss White Permanent 12
Specs
Liner Type Paper / Kraft Paper
Width 305 mm (12 inches)
View Details