Mactac STARLINER Fluorescent Matte Red Permanent 8.5" x 11" SL2211

Description
STARLINER fluorescent Burlesque red with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.
Description
STARLINER fluorescent Burlesque red with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet
Datasheet Summary
Powered by GS/AI

The STARLINER Fluorescent Matte Red Permanent 8.5" x 11" (part number SL2211) from Mactac is designed for offset and toner fusion printing. It features a permanent adhesive suitable for a variety of applications, including labels, packaging, and promotional materials. The product is compatible with standard offset inks and is recommended for indoor use. Each carton contains 2,000 sheets, with a total weight of 64 pounds. The scored liner facilitates easy application, making it practical for high-volume printing tasks.

Datasheet Summary
Powered by GS/AI

The STARLINER Fluorescent Matte Red Permanent 8.5" x 11" (part number SL2211) from Mactac is designed for offset and toner fusion printing. It features a permanent adhesive suitable for a variety of applications, including labels, packaging, and promotional materials. The product is compatible with standard offset inks and is recommended for indoor use. Each carton contains 2,000 sheets, with a total weight of 64 pounds. The scored liner facilitates easy application, making it practical for high-volume printing tasks.

Suppliers

Company
Product
Description
Supplier Links
STARLINER Fluorescent Matte Red Permanent 8.5
Stow, OH, United States
STARLINER Fluorescent Matte Red Permanent 8.5" x 11"
SL2211
STARLINER Fluorescent Matte Red Permanent 8.5" x 11" SL2211
STARLINER fluorescent Burlesque red with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.

STARLINER fluorescent Burlesque red with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL2211
Product Name STARLINER Fluorescent Matte Red Permanent 8.5" x 11"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
STARLINER Lyric Matte White Permanent 13
Specs
Liner Type Paper / Kraft Paper
Width 330 mm (13 inches)
View Details
NORFILM Optical Film Release Liners - 5000 Series - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film; Silicone
Features Low Transfer / Extractable
Thickness 2.34 to 35.56 mm (0.0920 to 1.4 inches)
View Details