Mactac STARLINER Lyric Matte White Permanent 13" x 19" SL0096-13

Description
STARLINER Lyric is a toner fusion printable matte coated paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application
Datasheet
Description
STARLINER Lyric is a toner fusion printable matte coated paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Lyric Matte White Permanent 13
Stow, OH, United States
STARLINER Lyric Matte White Permanent 13" x 19"
SL0096-13
STARLINER Lyric Matte White Permanent 13" x 19" SL0096-13
STARLINER Lyric is a toner fusion printable matte coated paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application

STARLINER Lyric is a toner fusion printable matte coated paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL0096-13
Product Name STARLINER Lyric Matte White Permanent 13" x 19"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Artwork Protection Film Non Stick -  - SDI
Specs
Liner Type Film
Features Transparent
Width 457 to 610 mm (18 to 24 inches)
View Details
STARLINER Label Uncoated White Permanent 11
Specs
Liner Type Paper / Kraft Paper
Width 279 mm (11 inches)
View Details