Mactac STARLINER Matinee Semi Gloss White Permanent 12" x 18" SL0026

Description
STARLINER Matinee is a toner fusion printable semi gloss paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application
Datasheet
Description
STARLINER Matinee is a toner fusion printable semi gloss paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Matinee Semi Gloss White Permanent 12
Stow, OH, United States
STARLINER Matinee Semi Gloss White Permanent 12" x 18"
SL0026
STARLINER Matinee Semi Gloss White Permanent 12" x 18" SL0026
STARLINER Matinee is a toner fusion printable semi gloss paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application

STARLINER Matinee is a toner fusion printable semi gloss paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL0026
Product Name STARLINER Matinee Semi Gloss White Permanent 12" x 18"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Release Line, 5.6 mil PC - RL76C2-5550-005 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Silicone; Polycoated
Thickness 0.1422 mm (0.0056 inches)
View Details
STARLINER Cinema High Gloss White Removable 26
Specs
Liner Type Paper / Kraft Paper
Width 660 mm (26 inches)
View Details