Mactac STARLINER Cinema High Gloss White Removable 26" x 20" SL0016

Description
STARLINER Cinema is an offset printable cast coated gloss paper with a removable adhesive. Liner has standard scores for easy application. Standard offset inks recommended.
Datasheet
Description
STARLINER Cinema is an offset printable cast coated gloss paper with a removable adhesive. Liner has standard scores for easy application. Standard offset inks recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Cinema High Gloss White Removable 26
Stow, OH, United States
STARLINER Cinema High Gloss White Removable 26" x 20"
SL0016
STARLINER Cinema High Gloss White Removable 26" x 20" SL0016
STARLINER Cinema is an offset printable cast coated gloss paper with a removable adhesive. Liner has standard scores for easy application. Standard offset inks recommended.

STARLINER Cinema is an offset printable cast coated gloss paper with a removable adhesive. Liner has standard scores for easy application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL0016
Product Name STARLINER Cinema High Gloss White Removable 26" x 20"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
STARLINER Fluorescent Matte Green Permanent 17
Specs
Liner Type Paper / Kraft Paper
Width 432 mm (17 inches)
View Details
NORFILM UV Cure Release Liners - 7000 Series - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film; Silicone
Features Low Transfer / Extractable
Thickness 2.34 to 58.42 mm (0.0920 to 2.3 inches)
View Details