CCT - Coating and Converting Technologies Release Line, 5.6 mil PC RL76C2-5550-005

Description
76# release liner, silicone coated on two sides with a targeted 3:1 release differential. Liner is polycoated for environmental stability.
Description
76# release liner, silicone coated on two sides with a targeted 3:1 release differential. Liner is polycoated for environmental stability.
Datasheet
Datasheet Summary
Powered by GS/AI

The RL76C2-5550-005 is a 5.6 mil release liner manufactured by CCT - Coating and Converting Technologies. This product features a poly-coated construction that provides environmental stability and is silicone coated on both sides, ensuring effective release properties. It has a targeted release differential of 3:1, making it suitable for applications requiring precise release characteristics. The liner is designed for use in various adhesive applications, offering good performance in terms of tensile strength and moisture resistance. It is available in a standard width of 55 inches and can be ordered in full web rolls or slit to narrower widths as needed.

Datasheet Summary
Powered by GS/AI

The RL76C2-5550-005 is a 5.6 mil release liner manufactured by CCT - Coating and Converting Technologies. This product features a poly-coated construction that provides environmental stability and is silicone coated on both sides, ensuring effective release properties. It has a targeted release differential of 3:1, making it suitable for applications requiring precise release characteristics. The liner is designed for use in various adhesive applications, offering good performance in terms of tensile strength and moisture resistance. It is available in a standard width of 55 inches and can be ordered in full web rolls or slit to narrower widths as needed.

Suppliers

Company
Product
Description
Supplier Links
Release Line, 5.6 mil PC - RL76C2-5550-005 - CCT - Coating and Converting Technologies
Philadelphia, PA, USA
Release Line, 5.6 mil PC
RL76C2-5550-005
Release Line, 5.6 mil PC RL76C2-5550-005
76# release liner, silicone coated on two sides with a targeted 3:1 release differential. Liner is polycoated for environmental stability.

76# release liner, silicone coated on two sides with a targeted 3:1 release differential. Liner is polycoated for environmental stability.

Supplier's Site Datasheet

Technical Specifications

  CCT - Coating and Converting Technologies
Product Category Release Liners
Product Number RL76C2-5550-005
Product Name Release Line, 5.6 mil PC
Liner Type Silicone; Polycoated
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Release Line, 2.0 mil PET - RL20C1-5550-001 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Film; Silicone
Thickness 0.0508 mm (0.0020 inches)
View Details
Release Films -  - SDI
Specs
Liner Type Film
Features Transparent
Width 1219 to 1829 mm (48 to 72 inches)
View Details