Mactac GS Tape 15 mil 4.0" Adhesive/6.0" Liner x 400' GS2208

Description
A 15 mil high-strength rubber adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.
Description
A 15 mil high-strength rubber adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.

Suppliers

Company
Product
Description
Supplier Links
GS Tape 15 mil 4.0
Stow, OH, United States
GS Tape 15 mil 4.0" Adhesive/6.0" Liner x 400'
GS2208
GS Tape 15 mil 4.0" Adhesive/6.0" Liner x 400' GS2208
A 15 mil high-strength rubber adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.

A 15 mil high-strength rubber adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.

Supplier's Site

Technical Specifications

  Mactac
Product Category Release Liners
Product Number GS2208
Product Name GS Tape 15 mil 4.0" Adhesive/6.0" Liner x 400'
Features Low Transfer / Extractable
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
STARLINER Spotlite II Bright Silver Permanent 27
Specs
Liner Type Film; Polycoated
Width 686 mm (27 inches)
Thickness 0.0508 mm (0.0020 inches)
View Details
Release Line, 5.6 mil PC - RL76C2-5550-005 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Silicone; Polycoated
Thickness 0.1422 mm (0.0056 inches)
View Details