Mactac STARLINER Spotlite II Bright Silver Permanent 27" x 20" EI9508

Description
STARLINER Spotlite II is an offset printable 2 mil bright silver metalized polyester with permanent adhesive.
Datasheet
Description
STARLINER Spotlite II is an offset printable 2 mil bright silver metalized polyester with permanent adhesive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Spotlite II Bright Silver Permanent 27
Stow, OH, United States
STARLINER Spotlite II Bright Silver Permanent 27" x 20"
EI9508
STARLINER Spotlite II Bright Silver Permanent 27" x 20" EI9508
STARLINER Spotlite II is an offset printable 2 mil bright silver metalized polyester with permanent adhesive.

STARLINER Spotlite II is an offset printable 2 mil bright silver metalized polyester with permanent adhesive.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number EI9508
Product Name STARLINER Spotlite II Bright Silver Permanent 27" x 20"
Liner Type Film; Polycoated
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
NORFILM UV Cure Release Liners - 7000 Series - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film; Silicone
Features Low Transfer / Extractable
Thickness 2.34 to 58.42 mm (0.0920 to 2.3 inches)
View Details
Skived PTFE Film - DW2000 - DeWAL
Specs
Liner Type Film; Flouropolymer
Width 305 to 1219 mm (12 to 48 inches)
Thickness 0.0127 to 0.5080 mm (5.00E-4 to 0.0200 inches)
View Details