Linseis Inc. Magnetic Suspension Balance TGA MSB PT1

Description
With the magnetic suspension balance LINSEIS MSB PT 1, gravimetric measurements in a wide temperature and pressure range and under aggressive media can be done. Such a magnetic suspension balance consist of a balance for recording the measurement values, a suspension coupling which carries the weight of the sample, a sensor for the position measurement of the levitation part and a control unit to control the suspension coupling. The contact-less transmission of the sample weight is realized with a levitation magnet and a holding magnet. The levitation magnet consists of a permanent magnet and the holding magnet consists of an electromagnet hanging on the balance. The position sensor delivers the actual position of the levitation magnet and the PID controller makes a stable levitation position with the electromagnetic force as the actuating variable. Through the magnetic coupling a micro balance can be set up at environmental condition. Therefore the balance is protected from high temperatures, pressure and aggressive media. Metal version The metal version can be used for a wide application area. Measurements from ultra high vacuum up to 150 bar and a temperature range from -196 to 2400 °C are possible. Furthermore corrosive and toxic media are insertable. This will be possible with special coatings of the metal measurement cell. Glass version For the measurements with highly corrosive media, the glass version will be used. Sensitive parts in the measurement cell – for example the levitation magnet and the iron core for the position sensor – are fused-in glass. The functions of the magnetic coupling and of the automatic decoupling correlate with the metal version. The possible temperature is up to 900°C and the pressure range is up to 1.3 bar. Density With the Archimedes´ principle the density can also be analyzed with the magnetic suspension balance. A mass with known volume will be weighed. With the buoyancy of the sample the density will be calculated. With a compact construction of the magnetic suspension balance the density can be analysed in a large temperature and pressure range.
Description
With the magnetic suspension balance LINSEIS MSB PT 1, gravimetric measurements in a wide temperature and pressure range and under aggressive media can be done. Such a magnetic suspension balance consist of a balance for recording the measurement values, a suspension coupling which carries the weight of the sample, a sensor for the position measurement of the levitation part and a control unit to control the suspension coupling. The contact-less transmission of the sample weight is realized with a levitation magnet and a holding magnet. The levitation magnet consists of a permanent magnet and the holding magnet consists of an electromagnet hanging on the balance. The position sensor delivers the actual position of the levitation magnet and the PID controller makes a stable levitation position with the electromagnetic force as the actuating variable. Through the magnetic coupling a micro balance can be set up at environmental condition. Therefore the balance is protected from high temperatures, pressure and aggressive media. Metal version The metal version can be used for a wide application area. Measurements from ultra high vacuum up to 150 bar and a temperature range from -196 to 2400 °C are possible. Furthermore corrosive and toxic media are insertable. This will be possible with special coatings of the metal measurement cell. Glass version For the measurements with highly corrosive media, the glass version will be used. Sensitive parts in the measurement cell – for example the levitation magnet and the iron core for the position sensor – are fused-in glass. The functions of the magnetic coupling and of the automatic decoupling correlate with the metal version. The possible temperature is up to 900°C and the pressure range is up to 1.3 bar. Density With the Archimedes´ principle the density can also be analyzed with the magnetic suspension balance. A mass with known volume will be weighed. With the buoyancy of the sample the density will be calculated. With a compact construction of the magnetic suspension balance the density can be analysed in a large temperature and pressure range.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Suspension Balance - TGA MSB PT1 - Linseis Inc.
Robbinsville, NJ, USA
Magnetic Suspension Balance
TGA MSB PT1
Magnetic Suspension Balance TGA MSB PT1
With the magnetic suspension balance LINSEIS MSB PT 1, gravimetric measurements in a wide temperature and pressure range and under aggressive media can be done. Such a magnetic suspension balance consist of a balance for recording the measurement values, a suspension coupling which carries the weight of the sample, a sensor for the position measurement of the levitation part and a control unit to control the suspension coupling. The contact-less transmission of the sample weight is realized with a levitation magnet and a holding magnet. The levitation magnet consists of a permanent magnet and the holding magnet consists of an electromagnet hanging on the balance. The position sensor delivers the actual position of the levitation magnet and the PID controller makes a stable levitation position with the electromagnetic force as the actuating variable. Through the magnetic coupling a micro balance can be set up at environmental condition. Therefore the balance is protected from high temperatures, pressure and aggressive media. Metal version The metal version can be used for a wide application area. Measurements from ultra high vacuum up to 150 bar and a temperature range from -196 to 2400 °C are possible. Furthermore corrosive and toxic media are insertable. This will be possible with special coatings of the metal measurement cell. Glass version For the measurements with highly corrosive media, the glass version will be used. Sensitive parts in the measurement cell – for example the levitation magnet and the iron core for the position sensor – are fused-in glass. The functions of the magnetic coupling and of the automatic decoupling correlate with the metal version. The possible temperature is up to 900°C and the pressure range is up to 1.3 bar. Density With the Archimedes´ principle the density can also be analyzed with the magnetic suspension balance. A mass with known volume will be weighed. With the buoyancy of the sample the density will be calculated. With a compact construction of the magnetic suspension balance the density can be analysed in a large temperature and pressure range.

With the magnetic suspension balance LINSEIS MSB PT 1, gravimetric measurements in a wide temperature and pressure range and under aggressive media can be done. Such a magnetic suspension balance consist of a balance for recording the measurement values, a suspension coupling which carries the weight of the sample, a sensor for the position measurement of the levitation part and a control unit to control the suspension coupling.
The contact-less transmission of the sample weight is realized with a levitation magnet and a holding magnet. The levitation magnet consists of a permanent magnet and the holding magnet consists of an electromagnet hanging on the balance. The position sensor delivers the actual position of the levitation magnet and the PID controller makes a stable levitation position with the electromagnetic force as the actuating variable. Through the magnetic coupling a micro balance can be set up at environmental condition. Therefore the balance is protected from high temperatures, pressure and aggressive media.

Metal version

The metal version can be used for a wide application area. Measurements from ultra high vacuum up to 150 bar and a temperature range from -196 to 2400 °C are possible. Furthermore corrosive and toxic media are insertable. This will be possible with special coatings of the metal measurement cell.

Glass version

For the measurements with highly corrosive media, the glass version will be used. Sensitive parts in the measurement cell – for example the levitation magnet and the iron core for the position sensor – are fused-in glass. The functions of the magnetic coupling and of the automatic decoupling correlate with the metal version. The possible temperature is up to 900°C and the pressure range is up to 1.3 bar.

Density

With the Archimedes´ principle the density can also be analyzed with the magnetic suspension balance. A mass with known volume will be weighed. With the buoyancy of the sample the density will be calculated. With a compact construction of the magnetic suspension balance the density can be analysed in a large temperature and pressure range.

Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number TGA MSB PT1
Product Name Magnetic Suspension Balance
Thermal Analyzer Type Thermal Gravimetric Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Scanning Calorimeter - NEXTA DSC600 - Hitachi High-Tech America
Specs
Calorimeter Type Differential Scanning Calorimeter
Display Digital
Temperature Range 150 to 725 C (302 to 1337 F)
View Details
COSA 9610™ Wobbe Index, BTU, & CARI Calorimeter -  - COSA Xentaur Corporation
Specs
Calorimeter Type Combustion
Features Cooling (optional feature)
Certifications Ex, FM
View Details
Thermogravimetric Analyzer - STA PT1600 HiRes - Linseis Inc.
Specs
Thermal Analyzer Type Thermal Gravimetric Analyzer (optional feature)
Calorimeter Type 0
Thermal Analyzer Performance Specs Exchangeable Measuring Systems TG, TG/DTA and TG/DSC
View Details