Linseis Inc. Magnetic Suspension Balance STA MSB PT1

Description
With the magnetic suspension balance LINSEIS MSB PT 1, gravimetric measurements in a wide temperature and pressure range and under aggressive media can be done. Such a magnetic suspension balance consist of a balance for recording the measurement values, a suspension coupling which carries the weight of the sample, a sensor for the position measurement of the levitation part and a control unit to control the suspension coupling. The contact-less transmission of the sample weight is realized with a levitation magnet and a holding magnet. The levitation magnet consists of a permanent magnet and the holding magnet consists of an electromagnet hanging on the balance. The position sensor delivers the actual position of the levitation magnet and the PID controller makes a stable levitation position with the electromagnetic force as the actuating variable. Through the magnetic coupling a micro balance can be set up at environmental condition. Therefore the balance is protected from high temperatures, pressure and aggressive media. Metal version The metal version can be used for a wide application area. Measurements from ultra high vacuum up to 150 bar and a temperature range from -196 to 2400 °C are possible. Furthermore corrosive and toxic media are insertable. This will be possible with special coatings of the metal measurement cell. Glass version For the measurements with highly corrosive media, the glass version will be used. Sensitive parts in the measurement cell – for example the levitation magnet and the iron core for the position sensor – are fused-in glass. The functions of the magnetic coupling and of the automatic decoupling correlate with the metal version. The possible temperature is up to 900°C and the pressure range is up to 1.3 bar. Density With the Archimedes´ principle the density can also be analyzed with the magnetic suspension balance. A mass with known volume will be weighed. With the buoyancy of the sample the density will be calculated. With a compact construction of the magnetic suspension balance the density can be analysed in a large temperature and pressure range.
Description
With the magnetic suspension balance LINSEIS MSB PT 1, gravimetric measurements in a wide temperature and pressure range and under aggressive media can be done. Such a magnetic suspension balance consist of a balance for recording the measurement values, a suspension coupling which carries the weight of the sample, a sensor for the position measurement of the levitation part and a control unit to control the suspension coupling. The contact-less transmission of the sample weight is realized with a levitation magnet and a holding magnet. The levitation magnet consists of a permanent magnet and the holding magnet consists of an electromagnet hanging on the balance. The position sensor delivers the actual position of the levitation magnet and the PID controller makes a stable levitation position with the electromagnetic force as the actuating variable. Through the magnetic coupling a micro balance can be set up at environmental condition. Therefore the balance is protected from high temperatures, pressure and aggressive media. Metal version The metal version can be used for a wide application area. Measurements from ultra high vacuum up to 150 bar and a temperature range from -196 to 2400 °C are possible. Furthermore corrosive and toxic media are insertable. This will be possible with special coatings of the metal measurement cell. Glass version For the measurements with highly corrosive media, the glass version will be used. Sensitive parts in the measurement cell – for example the levitation magnet and the iron core for the position sensor – are fused-in glass. The functions of the magnetic coupling and of the automatic decoupling correlate with the metal version. The possible temperature is up to 900°C and the pressure range is up to 1.3 bar. Density With the Archimedes´ principle the density can also be analyzed with the magnetic suspension balance. A mass with known volume will be weighed. With the buoyancy of the sample the density will be calculated. With a compact construction of the magnetic suspension balance the density can be analysed in a large temperature and pressure range.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Suspension Balance - STA MSB PT1 - Linseis Inc.
Robbinsville, NJ, USA
Magnetic Suspension Balance
STA MSB PT1
Magnetic Suspension Balance STA MSB PT1
With the magnetic suspension balance LINSEIS MSB PT 1, gravimetric measurements in a wide temperature and pressure range and under aggressive media can be done. Such a magnetic suspension balance consist of a balance for recording the measurement values, a suspension coupling which carries the weight of the sample, a sensor for the position measurement of the levitation part and a control unit to control the suspension coupling. The contact-less transmission of the sample weight is realized with a levitation magnet and a holding magnet. The levitation magnet consists of a permanent magnet and the holding magnet consists of an electromagnet hanging on the balance. The position sensor delivers the actual position of the levitation magnet and the PID controller makes a stable levitation position with the electromagnetic force as the actuating variable. Through the magnetic coupling a micro balance can be set up at environmental condition. Therefore the balance is protected from high temperatures, pressure and aggressive media. Metal version The metal version can be used for a wide application area. Measurements from ultra high vacuum up to 150 bar and a temperature range from -196 to 2400 °C are possible. Furthermore corrosive and toxic media are insertable. This will be possible with special coatings of the metal measurement cell. Glass version For the measurements with highly corrosive media, the glass version will be used. Sensitive parts in the measurement cell – for example the levitation magnet and the iron core for the position sensor – are fused-in glass. The functions of the magnetic coupling and of the automatic decoupling correlate with the metal version. The possible temperature is up to 900°C and the pressure range is up to 1.3 bar. Density With the Archimedes´ principle the density can also be analyzed with the magnetic suspension balance. A mass with known volume will be weighed. With the buoyancy of the sample the density will be calculated. With a compact construction of the magnetic suspension balance the density can be analysed in a large temperature and pressure range.

With the magnetic suspension balance LINSEIS MSB PT 1, gravimetric measurements in a wide temperature and pressure range and under aggressive media can be done. Such a magnetic suspension balance consist of a balance for recording the measurement values, a suspension coupling which carries the weight of the sample, a sensor for the position measurement of the levitation part and a control unit to control the suspension coupling.
The contact-less transmission of the sample weight is realized with a levitation magnet and a holding magnet. The levitation magnet consists of a permanent magnet and the holding magnet consists of an electromagnet hanging on the balance. The position sensor delivers the actual position of the levitation magnet and the PID controller makes a stable levitation position with the electromagnetic force as the actuating variable. Through the magnetic coupling a micro balance can be set up at environmental condition. Therefore the balance is protected from high temperatures, pressure and aggressive media.

Metal version

The metal version can be used for a wide application area. Measurements from ultra high vacuum up to 150 bar and a temperature range from -196 to 2400 °C are possible. Furthermore corrosive and toxic media are insertable. This will be possible with special coatings of the metal measurement cell.

Glass version

For the measurements with highly corrosive media, the glass version will be used. Sensitive parts in the measurement cell – for example the levitation magnet and the iron core for the position sensor – are fused-in glass. The functions of the magnetic coupling and of the automatic decoupling correlate with the metal version. The possible temperature is up to 900°C and the pressure range is up to 1.3 bar.

Density

With the Archimedes´ principle the density can also be analyzed with the magnetic suspension balance. A mass with known volume will be weighed. With the buoyancy of the sample the density will be calculated. With a compact construction of the magnetic suspension balance the density can be analysed in a large temperature and pressure range.

Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number STA MSB PT1
Product Name Magnetic Suspension Balance
Thermal Analyzer Type Thermal Gravimetric Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Thermo-optical Oscillating Refraction Characterization - TORC 5000 - Anton Paar
Specs
Temperature Range 4 to 125 C (39 to 257 F)
Accuracy 2.00E-5 (%)
Remote Interface Computer Interface
View Details
Differential Scanning Calorimeters with Auto-Cooling - DSC-60A Plus - Shimadzu Scientific Instruments, Inc.
Specs
Calorimeter Type Differential Scanning Calorimeter; Heat-flux Differential Scanning
Properties Measured Temperature
Features Cooling; Programmable Heating; Temperature Control
View Details
Dual and Differential Dilatometer Unified In a New Concept - Vacuum-Tight, Horizontal Pushrod Dilatometer: DIL 402 CD -  - NETZSCH-Gerätebau GmbH
Specs
Thermal Analyzer Type Dilatometer
Properties Measured Thermal Expansion Measurements
Features Cooling; Atmosphere Control; Temperature Control
View Details