Hitachi High-Tech America Simultaneous Thermogravimetric Analyzer STA300

Description
The Hitachi NEXTA STA (simultaneous thermogravimetric analyzer) measures DSC and TGA simultaneously in a single unit. STA is used for evaluating thermal resistance, decomposition temperature, and quantitative analysis of components by TGA analysis data, and is also used for DSC testing, Cp testing with DSC data. Our Real View camera system, brings unique insight to your thermogravimetric analysis.
Description
The Hitachi NEXTA STA (simultaneous thermogravimetric analyzer) measures DSC and TGA simultaneously in a single unit. STA is used for evaluating thermal resistance, decomposition temperature, and quantitative analysis of components by TGA analysis data, and is also used for DSC testing, Cp testing with DSC data. Our Real View camera system, brings unique insight to your thermogravimetric analysis.
Datasheet
Datasheet Summary
Powered by GS/AI

The STA300 from Oxford Instruments is a simultaneous thermogravimetric analyzer designed for advanced thermal analysis applications. It operates over a wide temperature range from ambient to 1500°C, allowing for comprehensive evaluation of material properties. The instrument features a horizontal differential balance with a baseline drift and stability of less than 10 µg, ensuring high accuracy in detecting minute weight changes.

The STA300 includes advanced capabilities such as modulated DSC, specific heat capacity testing, and the option for up to four mass flow controllers for gas control, facilitating experiments under various atmospheric conditions. The RealView camera system provides real-time visual monitoring of sample changes during analysis, enhancing the understanding of thermal behavior.

With built-in automated analysis features and user-friendly software, the STA300 is suitable for both experienced researchers and those new to thermal analysis. It supports a range of applications across industries, including polymers, pharmaceuticals, and metals, making it a versatile tool for material development and quality control.

Datasheet Summary
Powered by GS/AI

The STA300 from Oxford Instruments is a simultaneous thermogravimetric analyzer designed for advanced thermal analysis applications. It operates over a wide temperature range from ambient to 1500°C, allowing for comprehensive evaluation of material properties. The instrument features a horizontal differential balance with a baseline drift and stability of less than 10 µg, ensuring high accuracy in detecting minute weight changes.

The STA300 includes advanced capabilities such as modulated DSC, specific heat capacity testing, and the option for up to four mass flow controllers for gas control, facilitating experiments under various atmospheric conditions. The RealView camera system provides real-time visual monitoring of sample changes during analysis, enhancing the understanding of thermal behavior.

With built-in automated analysis features and user-friendly software, the STA300 is suitable for both experienced researchers and those new to thermal analysis. It supports a range of applications across industries, including polymers, pharmaceuticals, and metals, making it a versatile tool for material development and quality control.

Suppliers

Company
Product
Description
Supplier Links
Simultaneous Thermogravimetric Analyzer - STA300 - Hitachi High-Tech America
Westford, MA, United States
Simultaneous Thermogravimetric Analyzer
STA300
Simultaneous Thermogravimetric Analyzer STA300
The Hitachi NEXTA STA (simultaneous thermogravimetric analyzer) measures DSC and TGA simultaneously in a single unit. STA is used for evaluating thermal resistance, decomposition temperature, and quantitative analysis of components by TGA analysis data, and is also used for DSC testing, Cp testing with DSC data. Our Real View camera system, brings unique insight to your thermogravimetric analysis.

The Hitachi NEXTA STA (simultaneous thermogravimetric analyzer) measures DSC and TGA simultaneously in a single unit. STA is used for evaluating thermal resistance, decomposition temperature, and quantitative analysis of components by TGA analysis data, and is also used for DSC testing, Cp testing with DSC data. Our Real View camera system, brings unique insight to your thermogravimetric analysis.

Supplier's Site Datasheet

Technical Specifications

  Hitachi High-Tech America
Product Category Calorimeters and Thermal Analyzers
Product Number STA300
Product Name Simultaneous Thermogravimetric Analyzer
Thermal Analyzer Type Thermal Gravimetric Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Flow Meter - HFM 300/2 - Linseis Inc.
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity, Thermal Resistance
Thermal Analyzer Performance Specs 0.005 W/mk - 0.5 W/mK, 0.1 m2K/W - 8.0 m2K/W
View Details
Simultaneous Thermogravimetric Analyzer - STA200 - Hitachi High-Tech America
Specs
Thermal Analyzer Type Thermal Gravimetric Analyzer
Temperature Range 25 to 1100 C (77 to 2012 F)
Remote Interface Computer Interface; Application Software Included. (optional feature)
View Details
Differential Scanning Calorimeter - HD-R824 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Temperature Range 500 C (932 F)
Remote Interface Computer Interface
View Details
Thermo-optical Oscillating Refraction Characterization - TORC 5000 - Anton Paar
Specs
Temperature Range 4 to 125 C (39 to 257 F)
Accuracy 2.00E-5 (%)
Remote Interface Computer Interface
View Details