Hot Disk AB Compact and Versatile Thermal Constants Analyser TPS 500 S

Description
The Hot Disk TPS 500 S Thermal Constants Analyser combines the flexibility of the powerful TPS 2500 S with the slim design and ease of use characterizing the basic TPS 500. It quickly and accurately measures thermal conductivity (0.03 to 200 W/m/K), thermal diffusivity (0.02 to 100 mm2/s) and specific heat capacity (0.10 to 4.5 MJ/m3K) of an extended range of materials. This versatile, yet modestly priced, instrument along with the elegant Hot Disk Thermal Analysis software is the ideal measurement apparatus for the small-scale laboratory or a compact and efficient QC testing system. The TPS 500 S measures the thermal transport properties of solids, pastes, gels and powders and encompasses similar accuracy and sample size flexibility as the instruments designed according to ISO 22007-2. The operative simplicity of the TPS 500 S with its extended testing capabilities constitutes the smartest and most cost-effective thermal transport properties measurement device on the market. The test & analysis software for the TPS 500 S system incorporates tools for automated measurements as well as automatic temperature control of external devices. The software also includes tools for exporting results to third-party software (MS Excel), for additional processing or statistical analysis. Key Features Sensors: The TPS 500 S includes three specially selected TPS sensors suitable for the above specified range of materials and applications, with a respective radius of 2.0 mm (model 7577), 3.2 mm (model 5465) and 6.4 mm (model 5501). Temperature Control: Automatic Temperature series measurements (Isothermal Steps) are easy to perform using either an optional external Furnace or a temperature-controll ed Circulating Bath. These external devices can be directly controlled through the Hot Disk Thermal Analyser software to ensure ease of use. Everything to get you started: The TPS 500 S system constitutes a complete package, including everything necessary for making measurements. The instrumentation includes: Isotropic, Slab, One-dimensional and limited Specific Heat Capacity software modules, three Sensors, Stainless Steel Verification Samples for data validation and a Room-Temperature Sample Holder. Rapidity: The TPS 500 S will test most materials in less than 20 seconds. For multiple measurements on the same sample, a cooling time between tests is required. Simplicity: The elegant analysis software further simplifies testing, making the learning curve very short. Requiring minimal sample preparations and offering wide testing range, the TPS 500 S is a smart and powerful, yet simple-to-use tool.
Description
The Hot Disk TPS 500 S Thermal Constants Analyser combines the flexibility of the powerful TPS 2500 S with the slim design and ease of use characterizing the basic TPS 500. It quickly and accurately measures thermal conductivity (0.03 to 200 W/m/K), thermal diffusivity (0.02 to 100 mm2/s) and specific heat capacity (0.10 to 4.5 MJ/m3K) of an extended range of materials. This versatile, yet modestly priced, instrument along with the elegant Hot Disk Thermal Analysis software is the ideal measurement apparatus for the small-scale laboratory or a compact and efficient QC testing system. The TPS 500 S measures the thermal transport properties of solids, pastes, gels and powders and encompasses similar accuracy and sample size flexibility as the instruments designed according to ISO 22007-2. The operative simplicity of the TPS 500 S with its extended testing capabilities constitutes the smartest and most cost-effective thermal transport properties measurement device on the market. The test & analysis software for the TPS 500 S system incorporates tools for automated measurements as well as automatic temperature control of external devices. The software also includes tools for exporting results to third-party software (MS Excel), for additional processing or statistical analysis. Key Features Sensors: The TPS 500 S includes three specially selected TPS sensors suitable for the above specified range of materials and applications, with a respective radius of 2.0 mm (model 7577), 3.2 mm (model 5465) and 6.4 mm (model 5501). Temperature Control: Automatic Temperature series measurements (Isothermal Steps) are easy to perform using either an optional external Furnace or a temperature-controll ed Circulating Bath. These external devices can be directly controlled through the Hot Disk Thermal Analyser software to ensure ease of use. Everything to get you started: The TPS 500 S system constitutes a complete package, including everything necessary for making measurements. The instrumentation includes: Isotropic, Slab, One-dimensional and limited Specific Heat Capacity software modules, three Sensors, Stainless Steel Verification Samples for data validation and a Room-Temperature Sample Holder. Rapidity: The TPS 500 S will test most materials in less than 20 seconds. For multiple measurements on the same sample, a cooling time between tests is required. Simplicity: The elegant analysis software further simplifies testing, making the learning curve very short. Requiring minimal sample preparations and offering wide testing range, the TPS 500 S is a smart and powerful, yet simple-to-use tool.

Suppliers

Company
Product
Description
Supplier Links
Compact and Versatile Thermal Constants Analyser - TPS 500 S - Hot Disk AB
Gothenburg, Sweden
Compact and Versatile Thermal Constants Analyser
TPS 500 S
Compact and Versatile Thermal Constants Analyser TPS 500 S
The Hot Disk TPS 500 S Thermal Constants Analyser combines the flexibility of the powerful TPS 2500 S with the slim design and ease of use characterizing the basic TPS 500. It quickly and accurately measures thermal conductivity (0.03 to 200 W/m/K), thermal diffusivity (0.02 to 100 mm2/s) and specific heat capacity (0.10 to 4.5 MJ/m3K) of an extended range of materials. This versatile, yet modestly priced, instrument along with the elegant Hot Disk Thermal Analysis software is the ideal measurement apparatus for the small-scale laboratory or a compact and efficient QC testing system. The TPS 500 S measures the thermal transport properties of solids, pastes, gels and powders and encompasses similar accuracy and sample size flexibility as the instruments designed according to ISO 22007-2. The operative simplicity of the TPS 500 S with its extended testing capabilities constitutes the smartest and most cost-effective thermal transport properties measurement device on the market. The test & analysis software for the TPS 500 S system incorporates tools for automated measurements as well as automatic temperature control of external devices. The software also includes tools for exporting results to third-party software (MS Excel), for additional processing or statistical analysis. Key Features Sensors: The TPS 500 S includes three specially selected TPS sensors suitable for the above specified range of materials and applications, with a respective radius of 2.0 mm (model 7577), 3.2 mm (model 5465) and 6.4 mm (model 5501). Temperature Control: Automatic Temperature series measurements (Isothermal Steps) are easy to perform using either an optional external Furnace or a temperature-controll ed Circulating Bath. These external devices can be directly controlled through the Hot Disk Thermal Analyser software to ensure ease of use. Everything to get you started: The TPS 500 S system constitutes a complete package, including everything necessary for making measurements. The instrumentation includes: Isotropic, Slab, One-dimensional and limited Specific Heat Capacity software modules, three Sensors, Stainless Steel Verification Samples for data validation and a Room-Temperature Sample Holder. Rapidity: The TPS 500 S will test most materials in less than 20 seconds. For multiple measurements on the same sample, a cooling time between tests is required. Simplicity: The elegant analysis software further simplifies testing, making the learning curve very short. Requiring minimal sample preparations and offering wide testing range, the TPS 500 S is a smart and powerful, yet simple-to-use tool.

The Hot Disk TPS 500 S Thermal Constants Analyser combines the flexibility of the powerful TPS 2500 S with the slim design and ease of use characterizing the basic TPS 500. It quickly and accurately measures thermal conductivity (0.03 to 200 W/m/K), thermal diffusivity (0.02 to 100 mm2/s) and specific heat capacity (0.10 to 4.5 MJ/m3K) of an extended range of materials. This versatile, yet modestly priced, instrument along with the elegant Hot Disk Thermal Analysis software is the ideal measurement apparatus for the small-scale laboratory or a compact and efficient QC testing system.

The TPS 500 S measures the thermal transport properties of solids, pastes, gels and powders and encompasses similar accuracy and sample size flexibility as the instruments designed according to ISO 22007-2. The operative simplicity of the TPS 500 S with its extended testing capabilities constitutes the smartest and most cost-effective thermal transport properties measurement device on the market.

The test & analysis software for the TPS 500 S system incorporates tools for automated measurements as well as automatic temperature control of external devices. The software also includes tools for exporting results to third-party software (MS Excel), for additional processing or statistical analysis.

Key Features

Sensors: The TPS 500 S includes three specially selected TPS sensors suitable for the above specified range of materials and applications, with a respective radius of 2.0 mm (model 7577), 3.2 mm (model 5465) and 6.4 mm (model 5501).

Temperature Control: Automatic Temperature series measurements (Isothermal Steps) are easy to perform using either an optional external Furnace or a temperature-controlled Circulating Bath. These external devices can be directly controlled through the Hot Disk Thermal Analyser software to ensure ease of use.

Everything to get you started: The TPS 500 S system constitutes a complete package, including everything necessary for making measurements. The instrumentation includes: Isotropic, Slab, One-dimensional and limited Specific Heat Capacity software modules, three Sensors, Stainless Steel Verification Samples for data validation and a Room-Temperature Sample Holder.

Rapidity: The TPS 500 S will test most materials in less than 20 seconds. For multiple measurements on the same sample, a cooling time between tests is required.

Simplicity: The elegant analysis software further simplifies testing, making the learning curve very short. Requiring minimal sample preparations and offering wide testing range, the TPS 500 S is a smart and powerful, yet simple-to-use tool.

Supplier's Site

Technical Specifications

  Hot Disk AB
Product Category Calorimeters and Thermal Analyzers
Product Number TPS 500 S
Product Name Compact and Versatile Thermal Constants Analyser
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Diffusivity
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Isoperibol Calorimeter - AC500 - LECO Corporation
Specs
Calorimeter Type Combustion; Isoperibol Calorimeter
Display None
Remote Interface Computer Interface; Application Software Included.
View Details
Thermal Constants Analyser - TPS 2500 S - Hot Disk AB
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Diffusivity
Display Digital
View Details
Determination of Thermal Conductivity of Insulations - Innovative Guarded Hot Plate System: GHP 456 Titan® -  - NETZSCH-Gerätebau GmbH
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity Testing of Insulation Materials
Features Cooling; Temperature Control
View Details
CSC Sieve Analyzer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Thermal Analyzer Type Sieve
Remote Interface Computer Interface
View Details