Linseis Inc. Laser Flash Thermal Constant Analyzer LFA 1000

Description
Information of the thermo physical properties of materials and heat transfer optimization of final products is becoming more and more vital for industrial applications. Over the past few decades, the flash method has developed into the most commonly used technique for the measurement of the thermal diffusivity and thermal conductivity of various kinds of solids, powders and liquids. The Linseis LFA 1000 Laser Flash is the most modular and precise Instrument for the determination of Thermal Diffusivity, Conductivity and Specific Heat Values. Its sample robot for up to 6 Samples at the same time allows unbeaten turnaround times. The three user exchangeable furnaces allow measurements from -125 up to 2800°C. A number of different sample holders for applications such as solids, liquids, melts and slags are available. The compact design allows the separation of hardware and electronics as well as the installation under a hood for nuclear applications.
Description
Information of the thermo physical properties of materials and heat transfer optimization of final products is becoming more and more vital for industrial applications. Over the past few decades, the flash method has developed into the most commonly used technique for the measurement of the thermal diffusivity and thermal conductivity of various kinds of solids, powders and liquids. The Linseis LFA 1000 Laser Flash is the most modular and precise Instrument for the determination of Thermal Diffusivity, Conductivity and Specific Heat Values. Its sample robot for up to 6 Samples at the same time allows unbeaten turnaround times. The three user exchangeable furnaces allow measurements from -125 up to 2800°C. A number of different sample holders for applications such as solids, liquids, melts and slags are available. The compact design allows the separation of hardware and electronics as well as the installation under a hood for nuclear applications.

Suppliers

Company
Product
Description
Supplier Links
Laser Flash Thermal Constant Analyzer - LFA 1000 - Linseis Inc.
Robbinsville, NJ, USA
Laser Flash Thermal Constant Analyzer
LFA 1000
Laser Flash Thermal Constant Analyzer LFA 1000
Information of the thermo physical properties of materials and heat transfer optimization of final products is becoming more and more vital for industrial applications. Over the past few decades, the flash method has developed into the most commonly used technique for the measurement of the thermal diffusivity and thermal conductivity of various kinds of solids, powders and liquids. The Linseis LFA 1000 Laser Flash is the most modular and precise Instrument for the determination of Thermal Diffusivity, Conductivity and Specific Heat Values. Its sample robot for up to 6 Samples at the same time allows unbeaten turnaround times. The three user exchangeable furnaces allow measurements from -125 up to 2800°C. A number of different sample holders for applications such as solids, liquids, melts and slags are available. The compact design allows the separation of hardware and electronics as well as the installation under a hood for nuclear applications.

Information of the thermo physical properties of materials and heat transfer optimization of final products is becoming more and more vital for industrial applications. Over the past few decades, the flash method has developed into the most commonly used technique for the measurement of the thermal diffusivity and thermal conductivity of various kinds of solids, powders and liquids.

The Linseis LFA 1000 Laser Flash is the most modular and precise Instrument for the determination of Thermal Diffusivity, Conductivity and Specific Heat Values. Its sample robot for up to 6 Samples at the same time allows unbeaten turnaround times. The three user exchangeable furnaces allow measurements from -125 up to 2800°C.

A number of different sample holders for applications such as solids, liquids, melts and slags are available. The compact design allows the separation of hardware and electronics as well as the installation under a hood for nuclear applications.

Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number LFA 1000
Product Name Laser Flash Thermal Constant Analyzer
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity And Diffusivity
Thermal Analyzer Performance Specs 0.01 mm2/s - 1000 mm2/s, 0.1 W/mk ... 2000 W/mK, Round or Square Samples
Features Cooling; Programmable Heating; Atmosphere Control; Temperature Control
Certifications ASTM E-1461, DIN30905 and DIN EN 821
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Programmed Desorption Analyzer - TPD type R - Rigaku Corporation
Specs
Thermal Analyzer Type Temp. Programmed Desorption Analyzer
Thermal Analyzer Performance Specs Thermal Stability
Display Digital
View Details
Thermogravimetric Analyzer - STA PT1600 HiRes - Linseis Inc.
Specs
Thermal Analyzer Type Thermal Gravimetric Analyzer (optional feature)
Calorimeter Type 0
Thermal Analyzer Performance Specs Exchangeable Measuring Systems TG, TG/DTA and TG/DSC
View Details
The High-Pressure DSC for Specific Reactions - Differential Scanning Calorimeter: DSC 204 HP Phoenix® -  - NETZSCH-Gerätebau GmbH
Specs
Calorimeter Type Differential Scanning Calorimeter
Features Cooling
Display None
View Details