Linseis Inc. Differential Scanning Calorimeter DSC PT1600

Description
Differential Scanning Calorimetry (DSC) is the most common thermal analysis method due to its wide range of information provided. The LINSEIS high temperature DSC PT1600 (HDSC/DTA) is designed to deliver highest calorimetric sensitivity, short time constants and a condensation free sample chamber. These features guarantee superior resolution and baseline stability over the entire instrument lifetime. This provides an indispensable tool for material development, R&D and quality control. The modular concept of the HDSC and DTA systems allows the use of different furnaces with a temperature range from -150°C up to 1750°C. The vacuum tight design enables quantitative enthalpy and Cp (Specific Heat) determination under the cleanest atmospheres and under vacuum of 10E-5mbar. The systems can be upgraded with an optional sample robot and coupled to a MS or FTIR. Measuring System: User friendly exchangeable measureing systems such as a DTA Sensor and two different DSC Sensors are available. Each DSC Sensor is available as type E, K, S, B for the DSC PT1600. This allows the perfect chioce for any application, temperature or atmosphere.
Description
Differential Scanning Calorimetry (DSC) is the most common thermal analysis method due to its wide range of information provided. The LINSEIS high temperature DSC PT1600 (HDSC/DTA) is designed to deliver highest calorimetric sensitivity, short time constants and a condensation free sample chamber. These features guarantee superior resolution and baseline stability over the entire instrument lifetime. This provides an indispensable tool for material development, R&D and quality control. The modular concept of the HDSC and DTA systems allows the use of different furnaces with a temperature range from -150°C up to 1750°C. The vacuum tight design enables quantitative enthalpy and Cp (Specific Heat) determination under the cleanest atmospheres and under vacuum of 10E-5mbar. The systems can be upgraded with an optional sample robot and coupled to a MS or FTIR. Measuring System: User friendly exchangeable measureing systems such as a DTA Sensor and two different DSC Sensors are available. Each DSC Sensor is available as type E, K, S, B for the DSC PT1600. This allows the perfect chioce for any application, temperature or atmosphere.

Suppliers

Company
Product
Description
Supplier Links
Differential Scanning Calorimeter - DSC PT1600 - Linseis Inc.
Robbinsville, NJ, USA
Differential Scanning Calorimeter
DSC PT1600
Differential Scanning Calorimeter DSC PT1600
Differential Scanning Calorimetry (DSC) is the most common thermal analysis method due to its wide range of information provided. The LINSEIS high temperature DSC PT1600 (HDSC/DTA) is designed to deliver highest calorimetric sensitivity, short time constants and a condensation free sample chamber. These features guarantee superior resolution and baseline stability over the entire instrument lifetime. This provides an indispensable tool for material development, R&D and quality control. The modular concept of the HDSC and DTA systems allows the use of different furnaces with a temperature range from -150°C up to 1750°C. The vacuum tight design enables quantitative enthalpy and Cp (Specific Heat) determination under the cleanest atmospheres and under vacuum of 10E-5mbar. The systems can be upgraded with an optional sample robot and coupled to a MS or FTIR. Measuring System: User friendly exchangeable measureing systems such as a DTA Sensor and two different DSC Sensors are available. Each DSC Sensor is available as type E, K, S, B for the DSC PT1600. This allows the perfect chioce for any application, temperature or atmosphere.

Differential Scanning Calorimetry (DSC) is the most common thermal analysis method due to its wide range of information provided. The LINSEIS high temperature DSC PT1600 (HDSC/DTA) is designed to deliver highest calorimetric sensitivity, short time constants and a condensation free sample chamber. These features guarantee superior resolution and baseline stability over the entire instrument lifetime. This provides an indispensable tool for material development, R&D and quality control.

The modular concept of the HDSC and DTA systems allows the use of different furnaces with a temperature range from -150°C up to 1750°C. The vacuum tight design enables quantitative enthalpy and Cp (Specific Heat) determination under the cleanest atmospheres and under vacuum of 10E-5mbar. The systems can be upgraded with an optional sample robot and coupled to a MS or FTIR.

Measuring System:

User friendly exchangeable measureing systems such as a DTA Sensor and two different DSC Sensors are available. Each DSC Sensor is available as type E, K, S, B for the DSC PT1600.

This allows the perfect chioce for any application, temperature or atmosphere.

Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number DSC PT1600
Product Name Differential Scanning Calorimeter
Calorimeter Type Differential Scanning Calorimeter
Unlock Full Specs
to access all available technical data

Similar Products

Thermomechanical Analyzers - TMA-60 - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Thermal Analyzer Type Thermal Mechanical Analyzer
Thermal Analyzer Performance Specs Displacement +-5mm, w/ load of 5N
Features Cooling (optional feature); Programmable Heating; Temperature Control
View Details
Heavy-duty Thermal Constants Analyser - TPS 1500 - Hot Disk AB
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Diffusivity
Display Digital
View Details
Laser Time Domain Thermoreflectance Analyzer - TF-LFA - Linseis Inc.
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity And Diffusivity
Thermal Analyzer Performance Specs 0.01 mm2/s - 1000 mm2/s, Round or Square Samples
View Details
Semi-Automatic Isoperibol Calorimeter - AC600 - LECO Corporation
Specs
Calorimeter Type Combustion; Isoperibol Calorimeter
Display None
Remote Interface Computer Interface; Application Software Included.
View Details