Shimadzu Scientific Instruments, Inc. Thermomechanical Analyzers TMA-60

Description
The TMA-60 Series offers two models: a full-expansion multi-functional system and a differential expansion system. Both incorporate a high-precision digital displacement sensor for dramatically improved measurement accuracy across a wide dynamic range while featuring a variety of loading programs.The TMA-60 series consists of:• TMA-60 model with maximum temperature of 1,000°C• TMA-60H model with temperature range of ambient to 1,500°CThe easily replaceable sample support tube and plug-in temperature sensor facilitates effortless operator interchange of test method jigs allowing for rapid transition between elongation and expansion modes of operation.To thoroughly evaluate sample characteristics, the TMA-60 includes elongation, expansion, and penetration measurement methods. The TMA-60 uses a single probe to measure total expansion whereas the TMA-60H uses two probes for differential expansion measurement. Powerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while user-management features and audit trail functions ensure system reliability The TA-60WS workstation interface can be used to link up to four different instruments. In addition, advanced applications software for kinetics, purity, specific heat, partial area, and stress/strain is also available.
Description
The TMA-60 Series offers two models: a full-expansion multi-functional system and a differential expansion system. Both incorporate a high-precision digital displacement sensor for dramatically improved measurement accuracy across a wide dynamic range while featuring a variety of loading programs.The TMA-60 series consists of:• TMA-60 model with maximum temperature of 1,000°C• TMA-60H model with temperature range of ambient to 1,500°CThe easily replaceable sample support tube and plug-in temperature sensor facilitates effortless operator interchange of test method jigs allowing for rapid transition between elongation and expansion modes of operation.To thoroughly evaluate sample characteristics, the TMA-60 includes elongation, expansion, and penetration measurement methods. The TMA-60 uses a single probe to measure total expansion whereas the TMA-60H uses two probes for differential expansion measurement. Powerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while user-management features and audit trail functions ensure system reliability The TA-60WS workstation interface can be used to link up to four different instruments. In addition, advanced applications software for kinetics, purity, specific heat, partial area, and stress/strain is also available.

Suppliers

Company
Product
Description
Supplier Links
Thermomechanical Analyzers - TMA-60 - Shimadzu Scientific Instruments, Inc.
Columbia, MD, USA
Thermomechanical Analyzers
TMA-60
Thermomechanical Analyzers TMA-60
The TMA-60 Series offers two models: a full-expansion multi-functional system and a differential expansion system. Both incorporate a high-precision digital displacement sensor for dramatically improved measurement accuracy across a wide dynamic range while featuring a variety of loading programs.The TMA-60 series consists of:• TMA-60 model with maximum temperature of 1,000°C• TMA-60H model with temperature range of ambient to 1,500°CThe easily replaceable sample support tube and plug-in temperature sensor facilitates effortless operator interchange of test method jigs allowing for rapid transition between elongation and expansion modes of operation.To thoroughly evaluate sample characteristics, the TMA-60 includes elongation, expansion, and penetration measurement methods. The TMA-60 uses a single probe to measure total expansion whereas the TMA-60H uses two probes for differential expansion measurement. Powerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while user-management features and audit trail functions ensure system reliability The TA-60WS workstation interface can be used to link up to four different instruments. In addition, advanced applications software for kinetics, purity, specific heat, partial area, and stress/strain is also available.

The TMA-60 Series offers two models: a full-expansion multi-functional system and a differential expansion system. Both incorporate a high-precision digital displacement sensor for dramatically improved measurement accuracy across a wide dynamic range while featuring a variety of loading programs.The TMA-60 series consists of:• TMA-60 model with maximum temperature of 1,000°C• TMA-60H model with temperature range of ambient to 1,500°CThe easily replaceable sample support tube and plug-in temperature sensor facilitates effortless operator interchange of test method jigs allowing for rapid transition between elongation and expansion modes of operation.To thoroughly evaluate sample characteristics, the TMA-60 includes elongation, expansion, and penetration measurement methods. The TMA-60 uses a single probe to measure total expansion whereas the TMA-60H uses two probes for differential expansion measurement. Powerful, easy-to-use TA-60WS Software for Windows provides multitasking capability and enables intuitive operation of everything from measurement and analysis to report output. Test and report formats are stored as templates and report printing can be automated, while user-management features and audit trail functions ensure system reliability The TA-60WS workstation interface can be used to link up to four different instruments. In addition, advanced applications software for kinetics, purity, specific heat, partial area, and stress/strain is also available.

Supplier's Site

Technical Specifications

  Shimadzu Scientific Instruments, Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number TMA-60
Product Name Thermomechanical Analyzers
Thermal Analyzer Type Thermal Mechanical Analyzer
Thermal Analyzer Performance Specs Displacement +-5mm, w/ load of 5N
Features Cooling (optional feature); Programmable Heating; Temperature Control
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Quenching Dilatometer - L78/RITA - Linseis Inc.
Specs
Thermal Analyzer Type Dilatometer
Properties Measured Rapid Induction Thermal Analysis
Thermal Analyzer Performance Specs Non Contact Measurement, Theoretically an Indefinite Resolution
View Details
Simultaneous Thermogravimetric Analyzer - STA300 - Hitachi High-Tech America
Specs
Thermal Analyzer Type Thermal Gravimetric Analyzer
Temperature Range 25 to 1500 C (77 to 2732 F)
Remote Interface Computer Interface; Application Software Included. (optional feature)
View Details
Differential Scanning Calorimeter - HD-R824 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Temperature Range 500 C (932 F)
Remote Interface Computer Interface
View Details
Thermo-optical Oscillating Refraction Characterization - TORC 5000 - Anton Paar
Specs
Temperature Range 4 to 125 C (39 to 257 F)
Accuracy 2.00E-5 (%)
Remote Interface Computer Interface
View Details