Hot Disk AB Heavy-duty Thermal Constants Analyser TPS 1500

Description
The affordable Hot Disk TPS 1500 is the ideal instrument for testing and measuring thermal conductivity (0.01 to 400 W/m/K) of building materials, insulation materials or any other type of large bulk samples. The TPS 1500 shares the sterling quality, robustness and operative simplicity of the benchmark TPS 2500 S and also meets ISO Standard 22007-2. The well-established TPS technique – today used in more than 600 laboratories – is highly appreciated for its ability to simultaneously and quickly determine thermal conductivity, thermal diffusivity and specific heat capacity from a single measurement, with minimum sample preparation. Utilizing the unique Hot Disk sensors, the TPS 1500 system serves as a robust tool for testing the thermal properties of solids, powders, pastes and foams. If larger samples are available, also highly conducting samples, such as metals, semi-conductors and high-conductivity oxides, can be tested. The TPS 1500 is designed as a reliable workhorse instrument for materials R&D within heavy-duty industries. The construction industry, for example, will see concrete and cement mixtures, woods, fibrous structures, and insulating materials readily and efficiently analysed. The Hot Disk Analysis software for the TPS 1500 system incorporates tools for automated measurements as well as automatic temperature control of external devices. In addition to the standard Isotropic and One-dimensional software modules the system can be extended with software to allow testing of anisotropic samples (Anisotropic module) and extremely light and low-conducting materials (Low-density/Highly- insulating module). Also available is a dedicated module for analysing specific heat capacity of solid samples, such as complex composites (Cp module). The Hot Disk Thermal Analyser software for the TPS 1500 system incorporates tools for automated measurements as well as automatic temperature control of external devices. It also incorporates tools for exporting results to 3rd-party software (MS Excel), for additional processing or statistical analysis. For precise and automatic temperature readings an optional PT-100 temperature sensor is available. Key Features Sensors: The TPS 1500 operates a selection of Hot Disk sensors suitable for different materials and applications. Temperature Control: Automatic Temperature series measurements (Isothermal Steps) are easy to perform using either an optional external Furnace or a temperature-controll ed Circulating Bath. The Hot Disk Analysis software and TPS 1500 instrument controls the external device using RS-232 protocol. Everything to get you started: The basic TPS 1500 system includes everything necessary to begin making measurements, including installation and on-site training. The instrumentation includes: Software with standard isotropic module, one Sensor, Stainless Steel verification samples and a Room-Temperature Sample Holder. Optional Software Modules: In addition to the standard ISOTROPIC and ONE-DIMENSIONAL modules, optional ones for ANISOTROPIC, SPECIFIC HEAT CAPACITY, and LOW-DENSITY, HIGHLY-INSULATING SAMPLES are available.
Description
The affordable Hot Disk TPS 1500 is the ideal instrument for testing and measuring thermal conductivity (0.01 to 400 W/m/K) of building materials, insulation materials or any other type of large bulk samples. The TPS 1500 shares the sterling quality, robustness and operative simplicity of the benchmark TPS 2500 S and also meets ISO Standard 22007-2. The well-established TPS technique – today used in more than 600 laboratories – is highly appreciated for its ability to simultaneously and quickly determine thermal conductivity, thermal diffusivity and specific heat capacity from a single measurement, with minimum sample preparation. Utilizing the unique Hot Disk sensors, the TPS 1500 system serves as a robust tool for testing the thermal properties of solids, powders, pastes and foams. If larger samples are available, also highly conducting samples, such as metals, semi-conductors and high-conductivity oxides, can be tested. The TPS 1500 is designed as a reliable workhorse instrument for materials R&D within heavy-duty industries. The construction industry, for example, will see concrete and cement mixtures, woods, fibrous structures, and insulating materials readily and efficiently analysed. The Hot Disk Analysis software for the TPS 1500 system incorporates tools for automated measurements as well as automatic temperature control of external devices. In addition to the standard Isotropic and One-dimensional software modules the system can be extended with software to allow testing of anisotropic samples (Anisotropic module) and extremely light and low-conducting materials (Low-density/Highly- insulating module). Also available is a dedicated module for analysing specific heat capacity of solid samples, such as complex composites (Cp module). The Hot Disk Thermal Analyser software for the TPS 1500 system incorporates tools for automated measurements as well as automatic temperature control of external devices. It also incorporates tools for exporting results to 3rd-party software (MS Excel), for additional processing or statistical analysis. For precise and automatic temperature readings an optional PT-100 temperature sensor is available. Key Features Sensors: The TPS 1500 operates a selection of Hot Disk sensors suitable for different materials and applications. Temperature Control: Automatic Temperature series measurements (Isothermal Steps) are easy to perform using either an optional external Furnace or a temperature-controll ed Circulating Bath. The Hot Disk Analysis software and TPS 1500 instrument controls the external device using RS-232 protocol. Everything to get you started: The basic TPS 1500 system includes everything necessary to begin making measurements, including installation and on-site training. The instrumentation includes: Software with standard isotropic module, one Sensor, Stainless Steel verification samples and a Room-Temperature Sample Holder. Optional Software Modules: In addition to the standard ISOTROPIC and ONE-DIMENSIONAL modules, optional ones for ANISOTROPIC, SPECIFIC HEAT CAPACITY, and LOW-DENSITY, HIGHLY-INSULATING SAMPLES are available.

Suppliers

Company
Product
Description
Supplier Links
Heavy-duty Thermal Constants Analyser - TPS 1500 - Hot Disk AB
Gothenburg, Sweden
Heavy-duty Thermal Constants Analyser
TPS 1500
Heavy-duty Thermal Constants Analyser TPS 1500
The affordable Hot Disk TPS 1500 is the ideal instrument for testing and measuring thermal conductivity (0.01 to 400 W/m/K) of building materials, insulation materials or any other type of large bulk samples. The TPS 1500 shares the sterling quality, robustness and operative simplicity of the benchmark TPS 2500 S and also meets ISO Standard 22007-2. The well-established TPS technique – today used in more than 600 laboratories – is highly appreciated for its ability to simultaneously and quickly determine thermal conductivity, thermal diffusivity and specific heat capacity from a single measurement, with minimum sample preparation. Utilizing the unique Hot Disk sensors, the TPS 1500 system serves as a robust tool for testing the thermal properties of solids, powders, pastes and foams. If larger samples are available, also highly conducting samples, such as metals, semi-conductors and high-conductivity oxides, can be tested. The TPS 1500 is designed as a reliable workhorse instrument for materials R&D within heavy-duty industries. The construction industry, for example, will see concrete and cement mixtures, woods, fibrous structures, and insulating materials readily and efficiently analysed. The Hot Disk Analysis software for the TPS 1500 system incorporates tools for automated measurements as well as automatic temperature control of external devices. In addition to the standard Isotropic and One-dimensional software modules the system can be extended with software to allow testing of anisotropic samples (Anisotropic module) and extremely light and low-conducting materials (Low-density/Highly- insulating module). Also available is a dedicated module for analysing specific heat capacity of solid samples, such as complex composites (Cp module). The Hot Disk Thermal Analyser software for the TPS 1500 system incorporates tools for automated measurements as well as automatic temperature control of external devices. It also incorporates tools for exporting results to 3rd-party software (MS Excel), for additional processing or statistical analysis. For precise and automatic temperature readings an optional PT-100 temperature sensor is available. Key Features Sensors: The TPS 1500 operates a selection of Hot Disk sensors suitable for different materials and applications. Temperature Control: Automatic Temperature series measurements (Isothermal Steps) are easy to perform using either an optional external Furnace or a temperature-controll ed Circulating Bath. The Hot Disk Analysis software and TPS 1500 instrument controls the external device using RS-232 protocol. Everything to get you started: The basic TPS 1500 system includes everything necessary to begin making measurements, including installation and on-site training. The instrumentation includes: Software with standard isotropic module, one Sensor, Stainless Steel verification samples and a Room-Temperature Sample Holder. Optional Software Modules: In addition to the standard ISOTROPIC and ONE-DIMENSIONAL modules, optional ones for ANISOTROPIC, SPECIFIC HEAT CAPACITY, and LOW-DENSITY, HIGHLY-INSULATING SAMPLES are available.

The affordable Hot Disk TPS 1500 is the ideal instrument for testing and measuring thermal conductivity (0.01 to 400 W/m/K) of building materials, insulation materials or any other type of large bulk samples. The TPS 1500 shares the sterling quality, robustness and operative simplicity of the benchmark TPS 2500 S and also meets ISO Standard 22007-2.

The well-established TPS technique – today used in more than 600 laboratories – is highly appreciated for its ability to simultaneously and quickly determine thermal conductivity, thermal diffusivity and specific heat capacity from a single measurement, with minimum sample preparation. Utilizing the unique Hot Disk sensors, the TPS 1500 system serves as a robust tool for testing the thermal properties of solids, powders, pastes and foams. If larger samples are available, also highly conducting samples, such as metals, semi-conductors and high-conductivity oxides, can be tested.

The TPS 1500 is designed as a reliable workhorse instrument for materials R&D within heavy-duty industries. The construction industry, for example, will see concrete and cement mixtures, woods, fibrous structures, and insulating materials readily and efficiently analysed. The Hot Disk Analysis software for the TPS 1500 system incorporates tools for automated measurements as well as automatic temperature control of external devices. In addition to the standard Isotropic and One-dimensional software modules the system can be extended with software to allow testing of anisotropic samples (Anisotropic module) and extremely light and low-conducting materials (Low-density/Highly-insulating module). Also available is a dedicated module for analysing specific heat capacity of solid samples, such as complex composites (Cp module).

The Hot Disk Thermal Analyser software for the TPS 1500 system incorporates tools for automated measurements as well as automatic temperature control of external devices. It also incorporates tools for exporting results to 3rd-party software (MS Excel), for additional processing or statistical analysis. For precise and automatic temperature readings an optional PT-100 temperature sensor is available.

Key Features

Sensors: The TPS 1500 operates a selection of Hot Disk sensors suitable for different materials and applications.

Temperature Control: Automatic Temperature series measurements (Isothermal Steps) are easy to perform using either an optional external Furnace or a temperature-controlled Circulating Bath. The Hot Disk Analysis software and TPS 1500 instrument controls the external device using RS-232 protocol.

Everything to get you started: The basic TPS 1500 system includes everything necessary to begin making measurements, including installation and on-site training. The instrumentation includes: Software with standard isotropic module, one Sensor, Stainless Steel verification samples and a Room-Temperature Sample Holder.

Optional Software Modules: In addition to the standard ISOTROPIC and ONE-DIMENSIONAL modules, optional ones for ANISOTROPIC, SPECIFIC HEAT CAPACITY, and LOW-DENSITY, HIGHLY-INSULATING SAMPLES are available.

Supplier's Site

Technical Specifications

  Hot Disk AB
Product Category Calorimeters and Thermal Analyzers
Product Number TPS 1500
Product Name Heavy-duty Thermal Constants Analyser
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Diffusivity
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Thermogravimetric Analyzer - TGA-701 - LECO Corporation
Specs
Thermal Analyzer Type Thermal Gravimetric Analyzer
Display None
Remote Interface Computer Interface; Application Software Included.
View Details
Thermo-optical Oscillating Refraction Characterization - TORC 5000 - Anton Paar
Specs
Temperature Range 4 to 125 C (39 to 257 F)
Accuracy 2.00E-5 (%)
Remote Interface Computer Interface
View Details
Compact and Versatile Thermal Constants Analyser - TPS 500 S - Hot Disk AB
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Diffusivity
Display Digital
View Details