Lightwave Link, Inc. Optical Line Protection Module OLPM-3-3-L

Description
1. Lightwave Link Inc OLPM (Optical Line Protectin Module) is combined with optical switch, optical spliter and optical power monitoring function. 2. The OLPM is consisted of one 1x2 optical switch, one 1x2 optical spliter and PD monitoring. The subsidiary electrical circuitries are for driving optical switch, performing PD monitoring and demarcating PD linear range with I2C interface. 3. The main function of OLPM are splicing optical signals, selecting optical light path and monitoring the optical power. 4. Lightwave Link Inc OLPM comply with TELCORDIA GR-1312-CORE.
Datasheet
Description
1. Lightwave Link Inc OLPM (Optical Line Protectin Module) is combined with optical switch, optical spliter and optical power monitoring function. 2. The OLPM is consisted of one 1x2 optical switch, one 1x2 optical spliter and PD monitoring. The subsidiary electrical circuitries are for driving optical switch, performing PD monitoring and demarcating PD linear range with I2C interface. 3. The main function of OLPM are splicing optical signals, selecting optical light path and monitoring the optical power. 4. Lightwave Link Inc OLPM comply with TELCORDIA GR-1312-CORE.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Line Protection Module - OLPM-3-3-L - Lightwave Link, Inc.
East Dist., Hsinchu, Taiwan
Optical Line Protection Module
OLPM-3-3-L
Optical Line Protection Module OLPM-3-3-L
1. Lightwave Link Inc OLPM (Optical Line Protectin Module) is combined with optical switch, optical spliter and optical power monitoring function. 2. The OLPM is consisted of one 1x2 optical switch, one 1x2 optical spliter and PD monitoring. The subsidiary electrical circuitries are for driving optical switch, performing PD monitoring and demarcating PD linear range with I2C interface. 3. The main function of OLPM are splicing optical signals, selecting optical light path and monitoring the optical power. 4. Lightwave Link Inc OLPM comply with TELCORDIA GR-1312-CORE.

1. Lightwave Link Inc OLPM (Optical Line Protectin Module) is combined with optical switch, optical spliter and optical power monitoring function.

2. The OLPM is consisted of one 1x2 optical switch, one 1x2 optical spliter and PD monitoring. The subsidiary electrical circuitries are for driving optical switch, performing PD monitoring and demarcating PD linear range with I2C interface.

3. The main function of OLPM are splicing optical signals, selecting optical light path and monitoring the optical power.

4. Lightwave Link Inc OLPM comply with TELCORDIA GR-1312-CORE.

Supplier's Site Datasheet

Technical Specifications

  Lightwave Link, Inc.
Product Category Fiber Optic Switches
Product Number OLPM-3-3-L
Product Name Optical Line Protection Module
Cable Type Single Mode
Connector Type LC
Package Type 13.5mm H x 75mm W x 55mm L
Wavelength Range 1260 to 1640 nm (12600 to 16400 Å)
Input Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
2x2 BiDi Industrial Bypass Optical Network Switch -  - Lightwave Link, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type LC
Package Type 26mm H x 95mm W x 140mm L
View Details
Optical Fiberswitch and Multiplexer - FSM-1x3 to 1x9 - Piezosystem Jena, Inc.
Specs
Cable Type Multimode
Connector Type FC; SMA; ST; E2000
Interface RS232 (optional feature); Binary Code (BCD), USB
View Details