Lightwave Link, Inc. Datasheets for Fiber Optic Switches
Fiber optic switches route an optical signal without electro-optical and opto-electrical conversions.
Fiber Optic Switches: Learn more
| Product Name | Notes |
|---|---|
| 1. Lightwave Link Inc OLPM (Optical Line Protectin Module) is combined with optical switch, optical spliter and optical power monitoring function. 2. The OLPM is consisted of one 1x2 optical switch,... | |
| Description The 2x2 BiDi Industrial Bypass Optical Network Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is an external Optical Bypass Box... | |
| Lightwave Link 1X16 / 16X1 Fiber Optical Switches optimized for a wide range of fiber-optic applications. Design is based on worldwide telecommunications, data communication, system monitoring and component testing requirements. | |
| Lightwave Link 1X4 / 4X1 Fiber Optical Switches optimized for a wide range of fiber-optic applications. Design is based on worldwide telecommunications, data communication, system monitoring and component testing requirements. | |
| Lightwave Link 1X8 / 8X1 Fiber Optical Switches optimized for a wide range of fiber-optic applications. Design is based on worldwide telecommunications, data communication, system monitoring and component testing requirements. | |
| Lightwave Link Inc. 1x1 optical switch is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks... | |
| Lightwave Link Inc. 1x2 optical switch is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks... | |
| Lightwave Link Inc. 2x2 Bypass optical switch with R15 Corning® ClearCurve® XB or equivalent Optical Fiber is designed for use in optical fiber communication networks and measurement instruments. The switch... | |
| Lightwave Link Inc. 2x2 optical switch (OSW) provides channel selection between a pair of input fibers and output fibers. The switch is a compact device suitable for a wide range... | |
| Lightwave Link Inc. 2x4 Bypass optical switch with R15 Corning® ClearCurve® XB or equivalent Optical Fiber is designed for use in optical fiber communication networks and measurement instruments. The switch... | |
| Lightwave Link Inc. 2x4 optical switch is designed for use in optical fiber communication networks and measurement instruments. The switch consists of two ports that selectively transmits, redirects, or blocks... | |
| Lightwave Link Inc. 4x4 Industrial Bypass Optical Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching... | |
| Lightwave Link Inc. 4x4 Optical Bypass Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching applications... | |
| Lightwave Link Inc. 4x8 optical switch (OSW) features low insertion loss, low driving power, small size, and high switching speed. The switch is designed for use in optical fiber communication... | |
| Lightwave Link Inc. 4x8 optical switch is designed for use in optical fiber communication networks, measurement instruments and PCI-E Cards. The switch consists of two ports that selectively transmits, redirects,... | |
| LLI’s Dual Port Gigabit Ethernet Fiber Bypass Module is a compact module that contains two Gigabit Ethernet ports and can integrated with LAN ports controllers to be a Network Interface... | |
| The 4x4 Industrial Bypass Optical Switch(Advance) utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is an external Optical Bypass Box for 10 /1Gbps fiber... | |
| The 4x4 Optical Bypass Switch Component utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching applications where... | |
| The LR/LW Quad port fiber bypass modules is design expressly for Intrusion Prevention System (IPS) provides complete visibility to network traffic, It also introduces a point of failure should the... | |
| The SR/SW Quad port fiber bypass modules is design expressly for Intrusion Prevention System (IPS) provides complete visibility to network traffic, It also introduces a point of failure should the... |