Lightwave Link, Inc. 4X4 Latching Optical Bypass Switch FOBWB-4-4-L

Description
Lightwave Link Inc. 4x4 Optical Bypass Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. Compact and competitive cost, this optical switch provides excellent performance on your network. Lightwave Link Inc. 4x4 optical bypass switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Compact Format Low Return-Loss Available in Multi Mode PCB Mountable RoHS Compliance Applications IPS interface card or external bypass unit UTM/ADM Optical transmission Industrial Ethernet ring switch under power failure or system hang Node Bypass Protection
Datasheet
Description
Lightwave Link Inc. 4x4 Optical Bypass Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. Compact and competitive cost, this optical switch provides excellent performance on your network. Lightwave Link Inc. 4x4 optical bypass switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Compact Format Low Return-Loss Available in Multi Mode PCB Mountable RoHS Compliance Applications IPS interface card or external bypass unit UTM/ADM Optical transmission Industrial Ethernet ring switch under power failure or system hang Node Bypass Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4X4 Latching Optical Bypass Switch - FOBWB-4-4-L - Lightwave Link, Inc.
East Dist., Hsinchu, Taiwan
4X4 Latching Optical Bypass Switch
FOBWB-4-4-L
4X4 Latching Optical Bypass Switch FOBWB-4-4-L
Lightwave Link Inc. 4x4 Optical Bypass Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. Compact and competitive cost, this optical switch provides excellent performance on your network. Lightwave Link Inc. 4x4 optical bypass switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Compact Format Low Return-Loss Available in Multi Mode PCB Mountable RoHS Compliance Applications IPS interface card or external bypass unit UTM/ADM Optical transmission Industrial Ethernet ring switch under power failure or system hang Node Bypass Protection

Lightwave Link Inc. 4x4 Optical Bypass Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. Compact and competitive cost, this optical switch provides excellent performance on your network. Lightwave Link Inc. 4x4 optical bypass switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC).

Key Features

  • Compact Format
  • Low Return-Loss
  • Available in Multi Mode
  • PCB Mountable
  • RoHS Compliance

Applications

  • IPS interface card or external bypass unit
  • UTM/ADM
  • Optical transmission
  • Industrial Ethernet ring switch under power failure or system hang
  • Node Bypass Protection
Supplier's Site Datasheet

Technical Specifications

  Lightwave Link, Inc.
Product Category Fiber Optic Switches
Product Number FOBWB-4-4-L
Product Name 4X4 Latching Optical Bypass Switch
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 7.6mm H x 11mm W x 22.6mm L
Wavelength Range 850 to 1630 nm (8500 to 16300 Å)
Input Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Electro-mechanical Switch, 1x8 -  - HUBER+SUHNER AG
Specs
Cable Type Single Mode / Multimode
View Details
2X4 Bypass Optical Switch -  - Lightwave Link, Inc.
Lightwave Link, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type FC; LC; MT-RJ; MU; SC
Package Type 7.6mm H x 11mm W x 22.6mm L
View Details
Specs
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); SC (optional feature); SMA (optional feature); ST (optional feature)
Interface RS232 (optional feature); RS422 (optional feature); TTL (optional feature); GPIB, HPIB, LAN
View Details