Lightwave Link, Inc. 1X8 / 8X1 Latching Optical Switch Module FOSW-1-8-L

Description
Lightwave Link 1X8 / 8X1 Fiber Optical Switches optimized for a wide range of fiber-optic applications. Design is based on worldwide telecommunications, data communication, system monitoring and component testing requirements. This 1×8 / 8×1 OSW Module has 1 Input Port, 8 Output Ports or 8 Input Ports, 1 Output port. The Module is controlled by a set of electrical connections. Electrical feedback will be provided by the Module indicating which state the optical switch is in. Lightwave Link Inc. 1×8 / 8×1 OSW Module fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Compact Size Low Insertion-Loss Fast Switching Speed Built-In position monitoring Latching Type available RoHS Compliance Applications Optical network monitoring Optical measurement systems
Datasheet
Description
Lightwave Link 1X8 / 8X1 Fiber Optical Switches optimized for a wide range of fiber-optic applications. Design is based on worldwide telecommunications, data communication, system monitoring and component testing requirements. This 1×8 / 8×1 OSW Module has 1 Input Port, 8 Output Ports or 8 Input Ports, 1 Output port. The Module is controlled by a set of electrical connections. Electrical feedback will be provided by the Module indicating which state the optical switch is in. Lightwave Link Inc. 1×8 / 8×1 OSW Module fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Compact Size Low Insertion-Loss Fast Switching Speed Built-In position monitoring Latching Type available RoHS Compliance Applications Optical network monitoring Optical measurement systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1X8 / 8X1 Latching Optical Switch Module - FOSW-1-8-L - Lightwave Link, Inc.
East Dist., Hsinchu, Taiwan
1X8 / 8X1 Latching Optical Switch Module
FOSW-1-8-L
1X8 / 8X1 Latching Optical Switch Module FOSW-1-8-L
Lightwave Link 1X8 / 8X1 Fiber Optical Switches optimized for a wide range of fiber-optic applications. Design is based on worldwide telecommunications, data communication, system monitoring and component testing requirements. This 1×8 / 8×1 OSW Module has 1 Input Port, 8 Output Ports or 8 Input Ports, 1 Output port. The Module is controlled by a set of electrical connections. Electrical feedback will be provided by the Module indicating which state the optical switch is in. Lightwave Link Inc. 1×8 / 8×1 OSW Module fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Compact Size Low Insertion-Loss Fast Switching Speed Built-In position monitoring Latching Type available RoHS Compliance Applications Optical network monitoring Optical measurement systems

Lightwave Link 1X8 / 8X1 Fiber Optical Switches optimized for a wide range of fiber-optic applications. Design is based on worldwide telecommunications, data communication, system monitoring and component testing requirements. This 1×8 / 8×1 OSW Module has 1 Input Port, 8 Output Ports or 8 Input Ports, 1 Output port. The Module is controlled by a set of electrical connections. Electrical feedback will be provided by the Module indicating which state the optical switch is in. Lightwave Link Inc. 1×8 / 8×1 OSW Module fully complies with RoHS Directive 2002/95/EC (2008/385/EC).

Key Features

  • Compact Size
  • Low Insertion-Loss
  • Fast Switching Speed
  • Built-In position monitoring
  • Latching Type available
  • RoHS Compliance

Applications

  • Optical network monitoring
  • Optical measurement systems
Supplier's Site Datasheet

Technical Specifications

  Lightwave Link, Inc.
Product Category Fiber Optic Switches
Product Number FOSW-1-8-L
Product Name 1X8 / 8X1 Latching Optical Switch Module
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 18mm H x 100mm W x 100mm L
Wavelength Range 850 to 1630 nm (8500 to 16300 Å)
Input Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Optical Fiberswitch and Multiplexer - FSM-Custom Solution - Piezosystem Jena, Inc.
Specs
Cable Type Multimode
Connector Type FC; SMA; ST; E2000
Interface RS232 (optional feature); Binary Code (BCD), USB
View Details
Specs
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); SC (optional feature); SMA (optional feature); ST (optional feature)
Interface RS232 (optional feature); RS422 (optional feature); TTL (optional feature); GPIB, HPIB, LAN
View Details