Piezosystem Jena, Inc. Optical Fiberswitch and Multiplexer FSM-1x3 to 1x9

Description
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of spectroscopy and metrology. The signal of one input fiber can be switched to 3 (FSM-1x3) or up to 9 (FSM-1x9) output channels. Based on the cascaded mechanical switching principle, any number of output channels can be provided. The unique switching principles are based on piezoelectric elements providing a fast switching frequency of up to 500 Hz. The system is very compact, with insertion losses under 0.7dB. These systems work with multimode fibers with a core diameter ranging from 50 µm up to 660 µm. Other fiber parameters can be offered without problems upon request. All switches from piezosystem jena work without any optical components. Hence, there is no dependency on any wavelength. All switches can be used from UV up to the IR region. A standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled easily by RS232, USB, and as an option via ETHERNET interface. A demo version of a controlling software comes with the switch.
Datasheet
Description
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of spectroscopy and metrology. The signal of one input fiber can be switched to 3 (FSM-1x3) or up to 9 (FSM-1x9) output channels. Based on the cascaded mechanical switching principle, any number of output channels can be provided. The unique switching principles are based on piezoelectric elements providing a fast switching frequency of up to 500 Hz. The system is very compact, with insertion losses under 0.7dB. These systems work with multimode fibers with a core diameter ranging from 50 µm up to 660 µm. Other fiber parameters can be offered without problems upon request. All switches from piezosystem jena work without any optical components. Hence, there is no dependency on any wavelength. All switches can be used from UV up to the IR region. A standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled easily by RS232, USB, and as an option via ETHERNET interface. A demo version of a controlling software comes with the switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Fiberswitch and Multiplexer - FSM-1x3 to 1x9 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Optical Fiberswitch and Multiplexer
FSM-1x3 to 1x9
Optical Fiberswitch and Multiplexer FSM-1x3 to 1x9
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of spectroscopy and metrology. The signal of one input fiber can be switched to 3 (FSM-1x3) or up to 9 (FSM-1x9) output channels. Based on the cascaded mechanical switching principle, any number of output channels can be provided. The unique switching principles are based on piezoelectric elements providing a fast switching frequency of up to 500 Hz. The system is very compact, with insertion losses under 0.7dB. These systems work with multimode fibers with a core diameter ranging from 50 µm up to 660 µm. Other fiber parameters can be offered without problems upon request. All switches from piezosystem jena work without any optical components. Hence, there is no dependency on any wavelength. All switches can be used from UV up to the IR region. A standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled easily by RS232, USB, and as an option via ETHERNET interface. A demo version of a controlling software comes with the switch.

Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of spectroscopy and metrology. The signal of one input fiber can be switched to 3 (FSM-1x3) or up to 9 (FSM-1x9) output channels.
Based on the cascaded mechanical switching principle, any number of output channels can be provided.
The unique switching principles are based on piezoelectric elements providing a fast switching frequency of up to 500 Hz. The system is very compact, with insertion losses under 0.7dB. These systems work with multimode fibers with a core diameter ranging from 50 µm up to 660 µm. Other fiber parameters can be offered without problems upon request.
All switches from piezosystem jena work without any optical components. Hence, there is no dependency on any wavelength. All switches can be used from UV up to the IR region.
A standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled easily by RS232, USB, and as an option via ETHERNET interface. A demo version of a controlling software comes with the switch.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Fiber Optic Switches
Product Number FSM-1x3 to 1x9
Product Name Optical Fiberswitch and Multiplexer
Cable Type Multimode
Connector Type FC; SMA; ST; E2000
Interface RS232 (optional feature); Binary Code (BCD), USB
Switch Features Rack Mount
Package Type 175mm x 105mm x 44mm to 225mm x 105mm x 44mm
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Specs
Cable Type Multimode
Connector Type ST
Input Ports 1
View Details
Optical Fiberswitch and Multiplexer - FSM-1x2 - Piezosystem Jena, Inc.
Specs
Cable Type Multimode
Connector Type SMA
Interface RS232 (optional feature); TTL
View Details