Lightwave Link, Inc. 1X4 / 4X1 Latching Optical Switch Module FOSW-1-4-L

Description
Lightwave Link 1X4 / 4X1 Fiber Optical Switches optimized for a wide range of fiber-optic applications. Design is based on worldwide telecommunications, data communication, system monitoring and component testing requirements. This 1×4 / 4×1 OSW Module has 1 Input Port, 4 Output Ports or 4 Input Ports, 1 Output port. The Module is controlled by a set of electrical connections. Electrical feedback will be provided by the Module indicating which state the optical switch is in. Lightwave Link Inc. 1×4 / 4×1 OSW Module fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Compact Size Low Insertion-Loss Fast Switching Speed Built-In position monitoring Latching Type available RoHS Compliance Applications Optical network monitoring Optical measurement systems
Datasheet
Description
Lightwave Link 1X4 / 4X1 Fiber Optical Switches optimized for a wide range of fiber-optic applications. Design is based on worldwide telecommunications, data communication, system monitoring and component testing requirements. This 1×4 / 4×1 OSW Module has 1 Input Port, 4 Output Ports or 4 Input Ports, 1 Output port. The Module is controlled by a set of electrical connections. Electrical feedback will be provided by the Module indicating which state the optical switch is in. Lightwave Link Inc. 1×4 / 4×1 OSW Module fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Compact Size Low Insertion-Loss Fast Switching Speed Built-In position monitoring Latching Type available RoHS Compliance Applications Optical network monitoring Optical measurement systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1X4 / 4X1 Latching Optical Switch Module - FOSW-1-4-L - Lightwave Link, Inc.
East Dist., Hsinchu, Taiwan
1X4 / 4X1 Latching Optical Switch Module
FOSW-1-4-L
1X4 / 4X1 Latching Optical Switch Module FOSW-1-4-L
Lightwave Link 1X4 / 4X1 Fiber Optical Switches optimized for a wide range of fiber-optic applications. Design is based on worldwide telecommunications, data communication, system monitoring and component testing requirements. This 1×4 / 4×1 OSW Module has 1 Input Port, 4 Output Ports or 4 Input Ports, 1 Output port. The Module is controlled by a set of electrical connections. Electrical feedback will be provided by the Module indicating which state the optical switch is in. Lightwave Link Inc. 1×4 / 4×1 OSW Module fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Compact Size Low Insertion-Loss Fast Switching Speed Built-In position monitoring Latching Type available RoHS Compliance Applications Optical network monitoring Optical measurement systems

Lightwave Link 1X4 / 4X1 Fiber Optical Switches optimized for a wide range of fiber-optic applications. Design is based on worldwide telecommunications, data communication, system monitoring and component testing requirements. This 1×4 / 4×1 OSW Module has 1 Input Port, 4 Output Ports or 4 Input Ports, 1 Output port. The Module is controlled by a set of electrical connections. Electrical feedback will be provided by the Module indicating which state the optical switch is in. Lightwave Link Inc. 1×4 / 4×1 OSW Module fully complies with RoHS Directive 2002/95/EC (2008/385/EC).

Key Features

  • Compact Size
  • Low Insertion-Loss
  • Fast Switching Speed
  • Built-In position monitoring
  • Latching Type available
  • RoHS Compliance

Applications

  • Optical network monitoring
  • Optical measurement systems
Supplier's Site Datasheet

Technical Specifications

  Lightwave Link, Inc.
Product Category Fiber Optic Switches
Product Number FOSW-1-4-L
Product Name 1X4 / 4X1 Latching Optical Switch Module
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 18mm H x 76mm W x 76mm L
Wavelength Range 850 to 1630 nm (8500 to 16300 Å)
Input Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
4X4 Latching Optical Bypass Switch - FOBWB-4-4-L - Lightwave Link, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 7.6mm H x 11mm W x 22.6mm L
View Details
5-Port Fiber Optic 10/100  Web-based Management Switch - S7055xM Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type SC; ST
Interface RJ-45
View Details