Lightwave Link, Inc. 4X8 Latching Optical Switch FOSW-4-8-L

Description
Lightwave Link Inc. 4x8 optical switch is designed for use in optical fiber communication networks, measurement instruments and PCI-E Cards. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The optical switch must be actuated to select or change between two states. Furthermore, for the Latching type, it only takes an electrical pulse width with duration ≧20msec to change the state. As a result, it consumes low electric energy to operate the optical switch. Lightwave Link Inc. 4x8 optical switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Smallest Size Low Insertion-Loss Fast Switching Speed PCB Mountable Available in Single Mode / Multi Mode RoHS Compliance Applications Optical network protection and restoration Optical network monitoring Reconfigurable add/drop multiplexers Transmission equipment protection Research and development Wavelength router
Datasheet
Description
Lightwave Link Inc. 4x8 optical switch is designed for use in optical fiber communication networks, measurement instruments and PCI-E Cards. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The optical switch must be actuated to select or change between two states. Furthermore, for the Latching type, it only takes an electrical pulse width with duration ≧20msec to change the state. As a result, it consumes low electric energy to operate the optical switch. Lightwave Link Inc. 4x8 optical switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Smallest Size Low Insertion-Loss Fast Switching Speed PCB Mountable Available in Single Mode / Multi Mode RoHS Compliance Applications Optical network protection and restoration Optical network monitoring Reconfigurable add/drop multiplexers Transmission equipment protection Research and development Wavelength router
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4X8 Latching Optical Switch - FOSW-4-8-L - Lightwave Link, Inc.
East Dist., Hsinchu, Taiwan
4X8 Latching Optical Switch
FOSW-4-8-L
4X8 Latching Optical Switch FOSW-4-8-L
Lightwave Link Inc. 4x8 optical switch is designed for use in optical fiber communication networks, measurement instruments and PCI-E Cards. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The optical switch must be actuated to select or change between two states. Furthermore, for the Latching type, it only takes an electrical pulse width with duration ≧20msec to change the state. As a result, it consumes low electric energy to operate the optical switch. Lightwave Link Inc. 4x8 optical switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Smallest Size Low Insertion-Loss Fast Switching Speed PCB Mountable Available in Single Mode / Multi Mode RoHS Compliance Applications Optical network protection and restoration Optical network monitoring Reconfigurable add/drop multiplexers Transmission equipment protection Research and development Wavelength router

Lightwave Link Inc. 4x8 optical switch is designed for use in optical fiber communication networks, measurement instruments and PCI-E Cards. The switch consists of two ports that selectively transmits, redirects, or blocks optical power in a fiber optic transmission line. The optical switch must be actuated to select or change between two states. Furthermore, for the Latching type, it only takes an electrical pulse width with duration ≧20msec to change the state. As a result, it consumes low electric energy to operate the optical switch. Lightwave Link Inc. 4x8 optical switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC).

Key Features

  • Smallest Size
  • Low Insertion-Loss
  • Fast Switching Speed
  • PCB Mountable
  • Available in Single Mode / Multi Mode
  • RoHS Compliance

Applications

  • Optical network protection and restoration
  • Optical network monitoring
  • Reconfigurable add/drop multiplexers
  • Transmission equipment protection
  • Research and development
  • Wavelength router
Supplier's Site Datasheet

Technical Specifications

  Lightwave Link, Inc.
Product Category Fiber Optic Switches
Product Number FOSW-4-8-L
Product Name 4X8 Latching Optical Switch
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 7.6mm H x 11mm W x 22.6mm L
Wavelength Range 850 to 1630 nm (8500 to 16300 Å)
Input Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
6-Port 10/100/1000 GBIC Fiber Optic Managed Switch - SG70660M - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type LC
Interface RJ-45
View Details
QuickSwitch 6274 A/B/C/D - Model 6274 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Single Mode
Connector Type ST
Interface DB-15
View Details