Lift Products, Inc. Compact Lift & Tilt Table LPECTL-40

Description
Lift Products Max-Compact Lift & Tilt Tables are heavy-duty electro-hydraulic tilters with capacities of 2,000 to 6,000 lbs., angle of tilt to 45° with platform sizes of 24" x 48" to 48" x 48". The LPECTL Series lifts and tilts within its own base frame, allowing the tilt operation to work within a minimum of floor area for maximum efficiency. The hydraulic system is powered up and down utilizing double acting cylinders. The leg rollers are entrapped within the base and platform frame to ensure maximum stability. The tilting mechanism of the LPECTL is a combined lift & tilt that occurs simultaneously with the lift actuation. This motion is achieved by a hinged steel extension added to the traditional scissor arms and fixed in position to the top platform. As the cylinder extends, the scissor arms close providing the lifting action while the hinged extension unfolds tilting the platform toward the operator. Standard Features Base & platform leg rollers are entrapped within the channel frame Internally-mounted 1HP intermittent duty TENV super torque motor 24 V operating control voltage NEMA-4X constant-pressure "UP-DOWN" Pushbutton box NEMA-12 prewired controls with liquid-tight electrical connectors Magnetic starter, control transformer, thermal overload and fuses 10 ft. power cord. Connector plug not included 12" high lip on pivot end Double-acting hydraulic cylinders Smooth steel tops with straight safety toeguards Surfaces degreased, oxide primed and enamel finished Lifetime self-lubricating, antifriction bearings Internal high-pressure gear pump Includes hydraulic oil Options Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Adj. tilt limit switch
Description
Lift Products Max-Compact Lift & Tilt Tables are heavy-duty electro-hydraulic tilters with capacities of 2,000 to 6,000 lbs., angle of tilt to 45° with platform sizes of 24" x 48" to 48" x 48". The LPECTL Series lifts and tilts within its own base frame, allowing the tilt operation to work within a minimum of floor area for maximum efficiency. The hydraulic system is powered up and down utilizing double acting cylinders. The leg rollers are entrapped within the base and platform frame to ensure maximum stability. The tilting mechanism of the LPECTL is a combined lift & tilt that occurs simultaneously with the lift actuation. This motion is achieved by a hinged steel extension added to the traditional scissor arms and fixed in position to the top platform. As the cylinder extends, the scissor arms close providing the lifting action while the hinged extension unfolds tilting the platform toward the operator. Standard Features Base & platform leg rollers are entrapped within the channel frame Internally-mounted 1HP intermittent duty TENV super torque motor 24 V operating control voltage NEMA-4X constant-pressure "UP-DOWN" Pushbutton box NEMA-12 prewired controls with liquid-tight electrical connectors Magnetic starter, control transformer, thermal overload and fuses 10 ft. power cord. Connector plug not included 12" high lip on pivot end Double-acting hydraulic cylinders Smooth steel tops with straight safety toeguards Surfaces degreased, oxide primed and enamel finished Lifetime self-lubricating, antifriction bearings Internal high-pressure gear pump Includes hydraulic oil Options Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Adj. tilt limit switch

Suppliers

Company
Product
Description
Supplier Links
Compact Lift & Tilt Table - LPECTL-40 - Lift Products, Inc.
Waukesha, WI, United States
Compact Lift & Tilt Table
LPECTL-40
Compact Lift & Tilt Table LPECTL-40
Lift Products Max-Compact Lift & Tilt Tables are heavy-duty electro-hydraulic tilters with capacities of 2,000 to 6,000 lbs., angle of tilt to 45° with platform sizes of 24" x 48" to 48" x 48". The LPECTL Series lifts and tilts within its own base frame, allowing the tilt operation to work within a minimum of floor area for maximum efficiency. The hydraulic system is powered up and down utilizing double acting cylinders. The leg rollers are entrapped within the base and platform frame to ensure maximum stability. The tilting mechanism of the LPECTL is a combined lift & tilt that occurs simultaneously with the lift actuation. This motion is achieved by a hinged steel extension added to the traditional scissor arms and fixed in position to the top platform. As the cylinder extends, the scissor arms close providing the lifting action while the hinged extension unfolds tilting the platform toward the operator. Standard Features Base & platform leg rollers are entrapped within the channel frame Internally-mounted 1HP intermittent duty TENV super torque motor 24 V operating control voltage NEMA-4X constant-pressure "UP-DOWN" Pushbutton box NEMA-12 prewired controls with liquid-tight electrical connectors Magnetic starter, control transformer, thermal overload and fuses 10 ft. power cord. Connector plug not included 12" high lip on pivot end Double-acting hydraulic cylinders Smooth steel tops with straight safety toeguards Surfaces degreased, oxide primed and enamel finished Lifetime self-lubricating, antifriction bearings Internal high-pressure gear pump Includes hydraulic oil Options Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Adj. tilt limit switch

Lift Products Max-Compact Lift & Tilt Tables are heavy-duty electro-hydraulic tilters with capacities of 2,000 to 6,000 lbs., angle of tilt to 45° with platform sizes of 24" x 48" to 48" x 48".

The LPECTL Series lifts and tilts within its own base frame, allowing the tilt operation to work within a minimum of floor area for maximum efficiency. The hydraulic system is powered up and down utilizing double acting cylinders. The leg rollers are entrapped within the base and platform frame to ensure maximum stability.

The tilting mechanism of the LPECTL is a combined lift & tilt that occurs simultaneously with the lift actuation. This motion is achieved by a hinged steel extension added to the traditional scissor arms and fixed in position to the top platform. As the cylinder extends, the scissor arms close providing the lifting action while the hinged extension unfolds tilting the platform toward the operator.

Standard Features

  • Base & platform leg rollers are entrapped within the channel frame
  • Internally-mounted 1HP intermittent duty TENV super torque motor
  • 24 V operating control voltage
  • NEMA-4X constant-pressure "UP-DOWN" Pushbutton box
  • NEMA-12 prewired controls with liquid-tight electrical connectors
  • Magnetic starter, control transformer, thermal overload and fuses
  • 10 ft. power cord. Connector plug not included
  • 12" high lip on pivot end
  • Double-acting hydraulic cylinders
  • Smooth steel tops with straight safety toeguards
  • Surfaces degreased, oxide primed and enamel finished
  • Lifetime self-lubricating, antifriction bearings
  • Internal high-pressure gear pump
  • Includes hydraulic oil

Options

  • Foot control switch
  • Tapered toe guards
  • Lowering beeper
  • Raised base
  • Remote power unit
  • Adj. tilt limit switch
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Tilt Tables
Product Number LPECTL-40
Product Name Compact Lift & Tilt Table
Unlock Full Specs
to access all available technical data

Similar Products

High-precision heavy-load Pan-Tilt Head HP-HX50 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 110 lbs (50 kg)
View Details
Air Operated Lift & Tilt Table - ATT-3524 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 3500 lbs (1587 kg)
Width / Diameter 4 ft (12.19 dm)
View Details