Advance Lifts, Inc. Air Operated Lift & Tilt Table ATT-3524

Description
These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully primed and finished with a baked enamel finish. All units are equipped with sealed ball bearing wheels. All shafts and axles are chrome plated 100,000 psi stressproof steel. All pivot bearings are lifetime lubricated. All tilters are equipped with (2) shock absorbers to smooth operations. These units are equipped with a pressure safety relief and a safety orifice speed control to regulate down speed in case of supply line hose rupture.
Request a Quote Datasheet
Description
These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully primed and finished with a baked enamel finish. All units are equipped with sealed ball bearing wheels. All shafts and axles are chrome plated 100,000 psi stressproof steel. All pivot bearings are lifetime lubricated. All tilters are equipped with (2) shock absorbers to smooth operations. These units are equipped with a pressure safety relief and a safety orifice speed control to regulate down speed in case of supply line hose rupture.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Operated Lift & Tilt Table - ATT-3524 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Air Operated Lift & Tilt Table
ATT-3524
Air Operated Lift & Tilt Table ATT-3524
These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully primed and finished with a baked enamel finish. All units are equipped with sealed ball bearing wheels. All shafts and axles are chrome plated 100,000 psi stressproof steel. All pivot bearings are lifetime lubricated. All tilters are equipped with (2) shock absorbers to smooth operations. These units are equipped with a pressure safety relief and a safety orifice speed control to regulate down speed in case of supply line hose rupture.

These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • These units are fully primed and finished with a baked enamel finish.
  • All units are equipped with sealed ball bearing wheels.
  • All shafts and axles are chrome plated 100,000 psi stressproof steel.
  • All pivot bearings are lifetime lubricated.
  • All tilters are equipped with (2) shock absorbers to smooth operations.
  • These units are equipped with a pressure safety relief and a safety orifice speed control to regulate down speed in case of supply line hose rupture.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Tilt Tables
Product Number ATT-3524
Product Name Air Operated Lift & Tilt Table
Power Motor
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-35364-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 3500 lbs (1587 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Electric Hydraulic Tilt Table - TT-245-8 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 5 ft (15.24 dm)
View Details
Air Operated Lift & Tilt Table - ATT-6024 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 6000 lbs (2721 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Electric Hydraulic Tilt Table - TT-660-8 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 6000 lbs (2721 kg)
Width / Diameter 5 ft (15.24 dm)
View Details