LexJet Corporation Premium Backlit Film (7 Mil)- 42in x 100ft 8934101

Description
Translucent Polyester Film providing high image quality and robust handling properties. Ideal for durable, scratch-resistant backlit displays in high-traffic locations.
Description
Translucent Polyester Film providing high image quality and robust handling properties. Ideal for durable, scratch-resistant backlit displays in high-traffic locations.

Suppliers

Company
Product
Description
Supplier Links
Premium Backlit Film (7 Mil)- 42in x 100ft - 8934101 - LexJet Corporation
Sarasota, FL, USA
Premium Backlit Film (7 Mil)- 42in x 100ft
8934101
Premium Backlit Film (7 Mil)- 42in x 100ft 8934101
Translucent Polyester Film providing high image quality and robust handling properties. Ideal for durable, scratch-resistant backlit displays in high-traffic locations.

Translucent Polyester Film providing high image quality and robust handling properties. Ideal for durable, scratch-resistant backlit displays in high-traffic locations.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 8934101
Product Name Premium Backlit Film (7 Mil)- 42in x 100ft
Thickness 7 mil (178 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Bamboo 290 g - 17in x 39ft - 10643467 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 290 gsm (8.55 osy)
Thickness 19 mil (483 µm)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Slate Gray - Crinkle Paper - CP10Y - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details