LexJet Corporation UltraBanner FL Gloss (10 oz)- 54in x 164ft BF54WHTG

Description
UltraBanner® FL Gloss is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner® FL is a great economical banner choice for UV, solvent, latex or screen-printing.
Description
UltraBanner® FL Gloss is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner® FL is a great economical banner choice for UV, solvent, latex or screen-printing.

Suppliers

Company
Product
Description
Supplier Links
UltraBanner FL Gloss (10 oz)- 54in x 164ft - BF54WHTG - LexJet Corporation
Sarasota, FL, USA
UltraBanner FL Gloss (10 oz)- 54in x 164ft
BF54WHTG
UltraBanner FL Gloss (10 oz)- 54in x 164ft BF54WHTG
UltraBanner® FL Gloss is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner® FL is a great economical banner choice for UV, solvent, latex or screen-printing.

UltraBanner® FL Gloss is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner® FL is a great economical banner choice for UV, solvent, latex or screen-printing.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number BF54WHTG
Product Name UltraBanner FL Gloss (10 oz)- 54in x 164ft
Basis Weight 339 gsm (10 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Artex Canvas- 126in x 164ft - AC32050 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 126 inch (3200 mm)
Length 54.67 yd (49.99 m)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details