TransPak 20" - White Tissue Paper Roll T20JROLL

Description
Enhance the appearance and add dimension to your packaging with premium quality tissue. Special dyes resist fading and bleeding. Soft texture on both sides. 10# basis weight. Neutral PH.
Description
Enhance the appearance and add dimension to your packaging with premium quality tissue. Special dyes resist fading and bleeding. Soft texture on both sides. 10# basis weight. Neutral PH.

Suppliers

Company
Product
Description
Supplier Links
20
San Jose, CA, USA
20" - White Tissue Paper Roll
T20JROLL
20" - White Tissue Paper Roll T20JROLL
Enhance the appearance and add dimension to your packaging with premium quality tissue. Special dyes resist fading and bleeding. Soft texture on both sides. 10# basis weight. Neutral PH.

Enhance the appearance and add dimension to your packaging with premium quality tissue.

  • Special dyes resist fading and bleeding.
  • Soft texture on both sides.
  • 10# basis weight.
  • Neutral PH.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number T20JROLL
Product Name 20" - White Tissue Paper Roll
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Nomex® Pressboard - Type 994 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details