LexJet Corporation Artex Canvas- 126in x 164ft AC32050

Description
Artex® Canvas is a 9 oz. canvas textile with a PVC coating used to print high-end indoor signs and banners. This coating allows for easy printability and gives the material more durability while still having a textile look. This unique product has dual print surfaces with one side having a gloss finish and the other a matte finish. As an added benefit, Artex Canvas can be used with most clear, strippable wall paper pastes to provide high quality wall graphics. It can be easily finished/welded and is available in widths ranging from 54” – 196”.
Description
Artex® Canvas is a 9 oz. canvas textile with a PVC coating used to print high-end indoor signs and banners. This coating allows for easy printability and gives the material more durability while still having a textile look. This unique product has dual print surfaces with one side having a gloss finish and the other a matte finish. As an added benefit, Artex Canvas can be used with most clear, strippable wall paper pastes to provide high quality wall graphics. It can be easily finished/welded and is available in widths ranging from 54” – 196”.

Suppliers

Company
Product
Description
Supplier Links
Artex Canvas- 126in x 164ft - AC32050 - LexJet Corporation
Sarasota, FL, USA
Artex Canvas- 126in x 164ft
AC32050
Artex Canvas- 126in x 164ft AC32050
Artex® Canvas is a 9 oz. canvas textile with a PVC coating used to print high-end indoor signs and banners. This coating allows for easy printability and gives the material more durability while still having a textile look. This unique product has dual print surfaces with one side having a gloss finish and the other a matte finish. As an added benefit, Artex Canvas can be used with most clear, strippable wall paper pastes to provide high quality wall graphics. It can be easily finished/welded and is available in widths ranging from 54” – 196”.

Artex® Canvas is a 9 oz. canvas textile with a PVC coating used to print high-end indoor signs and banners. This coating allows for easy printability and gives the material more durability while still having a textile look. This unique product has dual print surfaces with one side having a gloss finish and the other a matte finish. As an added benefit, Artex Canvas can be used with most clear, strippable wall paper pastes to provide high quality wall graphics. It can be easily finished/welded and is available in widths ranging from 54” – 196”.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number AC32050
Product Name Artex Canvas- 126in x 164ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Premium Backlit Film (7 Mil)- 60in x 100ft - 1937846 - LexJet Corporation
Specs
Thickness 7 mil (178 µm)
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Red - Crinkle Paper - CP10E - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details