LexJet Corporation Extreme AquaVinyl w/ PSA- 25in x 60ft AQPSRM2560

Description
LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month outdoor warranty against fading, peeling, cracking, bleeding, and running when used in conjunction with pigmented (UV) inks. The super-scratch-resist ant coating eliminates the need for lamination. LexJet Extreme AquaVinyl PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.
Description
LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month outdoor warranty against fading, peeling, cracking, bleeding, and running when used in conjunction with pigmented (UV) inks. The super-scratch-resist ant coating eliminates the need for lamination. LexJet Extreme AquaVinyl PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
Extreme AquaVinyl w/ PSA- 25in x 60ft - AQPSRM2560 - LexJet Corporation
Sarasota, FL, USA
Extreme AquaVinyl w/ PSA- 25in x 60ft
AQPSRM2560
Extreme AquaVinyl w/ PSA- 25in x 60ft AQPSRM2560
LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month outdoor warranty against fading, peeling, cracking, bleeding, and running when used in conjunction with pigmented (UV) inks. The super-scratch-resist ant coating eliminates the need for lamination. LexJet Extreme AquaVinyl PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month outdoor warranty against fading, peeling, cracking, bleeding, and running when used in conjunction with pigmented (UV) inks.

The super-scratch-resistant coating eliminates the need for lamination.

LexJet Extreme AquaVinyl PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number AQPSRM2560
Product Name Extreme AquaVinyl w/ PSA- 25in x 60ft
Thickness 5.5 mil (140 µm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Microglass Filtration Media - LyPore® XL - 9107 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 100 gsm (2.95 osy)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details