WIN 1290 -- NONPERFORATED HARDWOUND ROLL TOWELS (WHITE, 800 FT/ROLL)
JIT Packaging
Nonperforated Hardwound Roll Towels (White, 800 ft/roll)
WIN 1290
Description
Hardwound Roll Towels
Description
Hardwound Roll Towels
Suppliers
Nonperforated Hardwound Roll Towels (White, 800 ft/roll)
WIN 1290
Supplier's Site
Technical Specifications
|
Product Category
|
Paper and Paperboard Materials |
|
Product Number
|
WIN 1290 |
|
Product Name
|
Nonperforated Hardwound Roll Towels (White, 800 ft/roll) |
Unlock Full Specs
to access all available technical data
Similar Products
Paper and Paperboard
Other Paper / Paperboard; Kraft Paper
View Details
Paper and Paperboard
Other Paper / Paperboard; Tissue Paper
Color
Color
Width
20 inch (508 mm)
View Details