LexJet Corporation PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 36in x 100ft 8484446

Description
Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers. KODAK PROFESSIONAL Inkjet Photo Paper dries instantly. Basis weight: 255 g/m2 Thickness: 9 mil ISO Brightness: 94 Opacity: 96% CIE Whiteness: 115 60° gloss Core size: 3" (rolls only)
Description
Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers. KODAK PROFESSIONAL Inkjet Photo Paper dries instantly. Basis weight: 255 g/m2 Thickness: 9 mil ISO Brightness: 94 Opacity: 96% CIE Whiteness: 115 60° gloss Core size: 3" (rolls only)

Suppliers

Company
Product
Description
Supplier Links
PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 36in x 100ft - 8484446 - LexJet Corporation
Sarasota, FL, USA
PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 36in x 100ft
8484446
PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 36in x 100ft 8484446
Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers. KODAK PROFESSIONAL Inkjet Photo Paper dries instantly. Basis weight: 255 g/m2 Thickness: 9 mil ISO Brightness: 94 Opacity: 96% CIE Whiteness: 115 60° gloss Core size: 3" (rolls only)

Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers.

KODAK PROFESSIONAL Inkjet Photo Paper dries instantly.

  • Basis weight: 255 g/m2
  • Thickness: 9 mil
  • ISO Brightness: 94
  • Opacity: 96%
  • CIE Whiteness: 115
  • 60° gloss
  • Core size: 3" (rolls only)
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 8484446
Product Name PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 36in x 100ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SCOTT® Standard Roll Bath Tissue - KCC 05102 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Sugar Cane 300 g- 24in x 39ft - 10643498 - LexJet Corporation
Specs
Width 24 inch (610 mm)
Length 13 yd (11.89 m)
View Details
Microglass Filtration Media - LyPore® XL - 9100-E - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 90 gsm (2.65 osy)
View Details
18
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 18 inch (457 mm)
View Details