LexJet Corporation Photo Rag Baryta 315 g - 44in x 39ft 10643195DS

Description
Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly expressive character.
Description
Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly expressive character.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Baryta 315 g - 44in x 39ft - 10643195DS - LexJet Corporation
Sarasota, FL, USA
Photo Rag Baryta 315 g - 44in x 39ft
10643195DS
Photo Rag Baryta 315 g - 44in x 39ft 10643195DS
Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly expressive character.

Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly expressive character.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643195DS
Product Name Photo Rag Baryta 315 g - 44in x 39ft
Basis Weight 315 gsm (9.29 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Solvent Polyester- 36in x 13ft - 142SGC36T - LexJet Corporation
Specs
Basis Weight 189 gsm (5.58 osy)
Thickness 6 mil (152 µm)
Width 36 inch (914 mm)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
24
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 24 inch (610 mm)
View Details