DuPont™ Nomex® Energy Solutions NOMEX® Paper 800 Series 864 LAM

Description
Nomex® 864 LAM is designed to address the increasing need for partial discharge resistance of inverter-driven motor insulation and to support the growing trend toward thinner insulation materials.  This lamination-grade paper is ideal for thin corona-resistant slot liners.  Laminates based on Nomex® 864 LAM can offer higher endurance to voltage stress occurring in inverter-driven motors or transformers associated with converters.  Common laminate constructions based on Nomex® 864 LAM are Type NMN and Type NKN. Nomex® 864 LAM is available in thicknesses: 0.05-mm (2-mil) and 0.08-mm (3-mil).
Description
Nomex® 864 LAM is designed to address the increasing need for partial discharge resistance of inverter-driven motor insulation and to support the growing trend toward thinner insulation materials.  This lamination-grade paper is ideal for thin corona-resistant slot liners.  Laminates based on Nomex® 864 LAM can offer higher endurance to voltage stress occurring in inverter-driven motors or transformers associated with converters.  Common laminate constructions based on Nomex® 864 LAM are Type NMN and Type NKN. Nomex® 864 LAM is available in thicknesses: 0.05-mm (2-mil) and 0.08-mm (3-mil).

Suppliers

Company
Product
Description
Supplier Links
Richmond, VA, USA
NOMEX® Paper 800 Series
864 LAM
NOMEX® Paper 800 Series 864 LAM
Nomex® 864 LAM is designed to address the increasing need for partial discharge resistance of inverter-driven motor insulation and to support the growing trend toward thinner insulation materials.  This lamination-grade paper is ideal for thin corona-resistant slot liners.  Laminates based on Nomex® 864 LAM can offer higher endurance to voltage stress occurring in inverter-driven motors or transformers associated with converters.  Common laminate constructions based on Nomex® 864 LAM are Type NMN and Type NKN. Nomex® 864 LAM is available in thicknesses: 0.05-mm (2-mil) and 0.08-mm (3-mil).

Nomex® 864 LAM is designed to address the increasing need for partial discharge resistance of inverter-driven motor insulation and to support the growing trend toward thinner insulation materials.  This lamination-grade paper is ideal for thin corona-resistant slot liners.  Laminates based on Nomex® 864 LAM can offer higher endurance to voltage stress occurring in inverter-driven motors or transformers associated with converters.  Common laminate constructions based on Nomex® 864 LAM are Type NMN and Type NKN.

Nomex® 864 LAM is available in thicknesses: 0.05-mm (2-mil) and 0.08-mm (3-mil).

Supplier's Site

Technical Specifications

  DuPont™ Nomex® Energy Solutions
Product Category Paper and Paperboard Materials
Product Number 864 LAM
Product Name NOMEX® Paper 800 Series
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
Unlock Full Specs
to access all available technical data

Similar Products

 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
SurePrint Translucent Polyester- 42in x 100ft - 3248012 - LexJet Corporation
Specs
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details
Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details