LexJet Corporation TruColor Flag FR- 64in x 100ft 3P-42064

Description
TruColor Flag FR is a fire retardant 100% knitted and rip-proof polyester with a matte surface. This product is ideal for any outdoor applications when printed with solvent inks. Solvent inks will achieve nearly 100% print through. Indoor use only when printed with UV-curable inks. Note: IQ-IJ419 sku’s do not have a paper backing.  
Description
TruColor Flag FR is a fire retardant 100% knitted and rip-proof polyester with a matte surface. This product is ideal for any outdoor applications when printed with solvent inks. Solvent inks will achieve nearly 100% print through. Indoor use only when printed with UV-curable inks. Note: IQ-IJ419 sku’s do not have a paper backing.  

Suppliers

Company
Product
Description
Supplier Links
TruColor Flag FR- 64in x 100ft - 3P-42064 - LexJet Corporation
Sarasota, FL, USA
TruColor Flag FR- 64in x 100ft
3P-42064
TruColor Flag FR- 64in x 100ft 3P-42064
TruColor Flag FR is a fire retardant 100% knitted and rip-proof polyester with a matte surface. This product is ideal for any outdoor applications when printed with solvent inks. Solvent inks will achieve nearly 100% print through. Indoor use only when printed with UV-curable inks. Note: IQ-IJ419 sku’s do not have a paper backing.  

TruColor Flag FR is a fire retardant 100% knitted and rip-proof polyester with a matte surface. This product is ideal for any outdoor applications when printed with solvent inks. Solvent inks will achieve nearly 100% print through. Indoor use only when printed with UV-curable inks.

Note: IQ-IJ419 sku’s do not have a paper backing.  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-42064
Product Name TruColor Flag FR- 64in x 100ft
Width 64 inch (1626 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® Medium Density Paper 400 Series - 416 LAM - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
SurePrint Photobase Ultra Dry Gloss- 36in x 100ft - 3248070 - LexJet Corporation
Specs
Thickness 8 mil (203 µm)
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details