LexJet Corporation Daguerre FineArt Canvas 400 g- 17in x 39ft 10643489DS

Description
Daguerre Canvas is a 400 gsm poly-cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This bright white canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.
Description
Daguerre Canvas is a 400 gsm poly-cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This bright white canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.

Suppliers

Company
Product
Description
Supplier Links
Daguerre FineArt Canvas 400 g- 17in x 39ft - 10643489DS - LexJet Corporation
Sarasota, FL, USA
Daguerre FineArt Canvas 400 g- 17in x 39ft
10643489DS
Daguerre FineArt Canvas 400 g- 17in x 39ft 10643489DS
Daguerre Canvas is a 400 gsm poly-cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This bright white canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.

Daguerre Canvas is a 400 gsm poly-cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This bright white canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643489DS
Product Name Daguerre FineArt Canvas 400 g- 17in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® Medium Density Paper 300 Series - 356 - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Green Heritage Jumbo Roll Tissue (12-in.) - APM 730GREEN - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Express Heavy Banner- 60in x 100ft - 3P-28360 - LexJet Corporation
Specs
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details